EN
  • EN
  • DE

SCC68681C1N40

Part No SCC68681C1N40
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC DUART 40DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 2, DUART
Data Rate (Max) 1Mbps
Supply Voltage - Operating 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
Mounting Through Hole
Case / Package 40-DIP
Win Source Part Number 042546-SCC68681C1N40
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCC68681C1N40 CAD Model

Description

Product Overview: SCC68681C1N40 by NXP

The SCC68681C1N40 is a sophisticated dual asynchronous receiver/transmitter (DUART) integrated circuit produced by NXP Semiconductors. This versatile component is designed to facilitate serial communication in microprocessor-based systems, offering a reliable solution for applications requiring high-speed data exchange through serial input/output ports.

With its dual-channel capability, the SCC68681C1N40 provides two independent full-duplex serial channels, each with its own set of registers and controls. This allows for simultaneous and independent communication on two different serial interfaces, making it an ideal choice for complex systems that require multitasking and efficient data handling.

Each channel of the SCC68681C1N40 supports a wide range of baud rates and includes a programmable baud rate generator, which can be tailored to meet the specific requirements of various communication standards. The flexibility in baud rate selection makes this DUART adaptable to both standard and non-standard communication rates, ensuring compatibility with a diverse array of peripherals and network configurations.

The device features a comprehensive interrupt system that simplifies the management of serial communication tasks. The interrupts can be programmed to alert the host processor of various events, such as the availability of new data, the readiness for more data, or the occurrence of communication errors. This interrupt-driven operation reduces the processing overhead for the host CPU, allowing it to focus on other critical tasks.

The SCC68681C1N40 also boasts a number of built-in diagnostic and operational features, including a false start bit detector, a line break detector, and a framing error detector. These features enhance the reliability of data transmission and reception by providing mechanisms to detect and correct common serial communication issues.

Packaged in a 40-pin DIP (Dual In-line Package), the SCC68681C1N40 is designed for easy integration into a wide range of electronic systems. Whether it's being used in telecommunications, networking equipment, or industrial control systems, this NXP DUART is a robust and versatile solution for advanced serial communication needs.

You May Also Be Interested in

Advanced Micro Devices
ID8251 - PROGRAMMABLE COMMUNICAT
Need more? Email Us
MaxLinear Inc
IC UART FIFO 128B QUAD 100QFP / UART IC 4, QUART Channel RS232, RS485 128 Byte 100-QFP (14x20)
Need more? Email Us
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Need more? Email Us
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $10.0855
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $6.7444
Renesas Electronics America
IC COMMUNICATION ELEMENT 44-PLCC
Need more? Email Us
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess