EN
  • EN
  • DE

ZL30415GGG2

Part No ZL30415GGG2
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description SONET/SDH Clock Multiplier PLL | IC PLL SONET/SDH CLK MULT 64CBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
PLL Yes
Main Purpose SONET/SDH
Input CML, CMOS, LVDS, LVPECL
Output CMOS, LVPECL
Frequency - Max 622.08MHz
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LFBGA
Supplier Device Package 64-CSPBGA (8x8)
Family Part Number ZL30415
Manufacturer Pack Quantity 348
MSL Level 1 (Unlimited)
Win Source Part Number 1282919-ZL30415GGG2
Manufacturer Homepage www.zarlink.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZL30415GGG2 CAD Model

Description

The ZL30415GGG2 from Microchip Technology is a state-of-the-art timing solution designed for the advanced requirements of communication infrastructure, enterprise networking, and data center applications. This high-performance clock generator and jitter attenuator is part of Microchip's comprehensive portfolio of timing and synchronization products, and it is engineered to deliver exceptional precision and reliability.

Key Features

  • Low Jitter Performance: The ZL30415GGG2 offers exceptionally low jitter generation, which is crucial for maintaining signal integrity in high-speed networks and applications requiring precise timing.
  • High Frequency Support: This device supports a wide range of frequencies, making it versatile for various applications, including Ethernet, Fiber Channel, and more.
  • Flexible Configuration: With its programmable features, the ZL30415GGG2 can be easily configured to meet the specific needs of your application, providing a customizable solution for your timing requirements.
  • Robust Temperature Performance: Designed to operate reliably over a broad temperature range, this product ensures consistent performance even in challenging environmental conditions.

Applications

The ZL30415GGG2 is ideal for a variety of applications, including:

  • Telecommunications equipment such as SONET/SDH, DWDM, and wireless base stations.
  • Networking gear like routers, switches, and network interface cards.
  • Data center infrastructure, including server and storage systems.
  • Industrial and medical equipment requiring precise timing and synchronization.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the ZL30415GGG2 is no exception. It is built to meet the high standards of performance and reliability that customers expect from Microchip. With its advanced design and robust features, the ZL30415GGG2 is a smart choice for designers looking to enhance their systems with a reliable timing solution.

You May Also Be Interested in

Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Lowest to $23.8512
Skyworks Solutions Inc.
IC CLOCK DDR266 PRO VIA 48SSOP
Lowest to $1.9566
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893
Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Need more? Email Us
Texas Instruments
IC 3.3V PLL CLOCK-DRVR 24-TSSOP
Lowest to $9.3860
Microchip Technology
IC TIMING LINE CARD 256CSBGA
Lowest to $218.0452
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.9036 $74.9036
2+ $61.4594 $122.9188
3+ $59.5389 $178.6167
5+ $57.6183 $288.0915
6+ $55.6976 $334.1856
7+ $49.9357 $349.5499
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess