EN
  • EN
  • DE

SJA1000T/N1

Part No SJA1000T/N1
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC STAND-ALONE CAN CTRLR 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Protocol CAN
Purpose Controller
Standards CAN 2.0
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 15mA
Temperature Range - Operating -40°C to 125°C
Case / Package 28-SO
Win Source Part Number 087977-SJA1000T/N1
Family Name SJA1000
Introduction Date November 04, 1997
ECCN 5A001.a.4
Country of Origin China, Thailand
Halogen Free Not Compliant
Estimated EOL Date Not Applicable
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SJA1000T/N1 CAD Model

Description

Product Overview: SJA1000T/N1 - NXP

The SJA1000T/N1 is a stand-alone controller from NXP Semiconductors that is designed to interface with the CAN (Controller Area Network) protocol, which is widely used in automotive and industrial applications for efficient communication among various electronic devices. This product is a successor to the PCA82C200 CAN controller that has been the de facto standard for CAN implementations for many years.

Key Features

  • Compatibility: The SJA1000T/N1 is fully compatible with the "CAN 2.0B" specification, supporting both Standard (11-bit identifier) and Extended (29-bit identifier) frames.
  • Operating Modes: It offers various modes of operation including Normal, Sleep, and Listen-Only modes, which provide flexibility for different application requirements.
  • Bit Rates: The device is capable of handling bit rates up to 1 Mbit/s, making it suitable for high-speed CAN applications.
  • Message Handling: It features an advanced message filtering system and a set of acceptance filters to optimize data handling and reduce processing overhead for the host processor.
  • Serial Interface: The controller is equipped with a serial peripheral interface (SPI) for easy connection to a wide range of microcontrollers.

Applications

The SJA1000T/N1 is ideal for a variety of applications where reliable data communication is critical. This includes:

  • Automotive networks, such as in-vehicle networks for engine control units, airbags, lighting, and more.
  • Industrial automation systems, where it can facilitate communication between sensors, actuators, and controllers.
  • Medical equipment, where dependable data transfer is essential for patient monitoring and diagnostics.

Package and Quality

The SJA1000T/N1 is offered in a 28-pin plastic SO package, ensuring ease of integration into PCB designs. It is manufactured to meet the high-quality standards expected from NXP, a leading semiconductor company, ensuring reliability and performance in demanding environments.

Conclusion

With its robust feature set, compatibility with the CAN 2.0B protocol, and a wide range of applications, the SJA1000T/N1 from NXP is an excellent choice for designers looking to implement a reliable CAN interface in their systems.

You May Also Be Interested in

Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0090 $52.1170
27+ $3.7553 $101.3931
42+ $3.6284 $152.3928
60+ $3.3747 $202.4820
77+ $3.2478 $250.0806
97+ $3.1209 $302.7273
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess