EN
  • EN
  • DE

SJA1105ELY

Part No SJA1105ELY
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC ETHERNET SWITCH SPI 159LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr NXP
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Programmable Not Verified
Protocol Ethernet
Function Switch
Interface SPI
Standards IEEE 802.3
Voltage - Supply 1.65V ~ 3.6V
Current - Supply 3.5mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 159-LFBGA
Supplier Device Package 159-LFBGA (12x12)
Base Product Number SJA1105
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 845124-SJA1105ELY
Ultra Librarian 3D Model Ultra Librarian SJA1105ELY CAD Model

Description

NXP SJA1105ELY Automotive Ethernet Switch

The NXP SJA1105ELY is a high-performance automotive Ethernet switch designed to support the growing need for connectivity in modern vehicles. As part of NXP's broad portfolio of automotive networking products, the SJA1105ELY offers a robust solution for implementing advanced in-vehicle networks. This versatile switch is specifically engineered to handle the rigorous demands of automotive applications, providing a reliable and secure communication backbone for various in-car systems.

Featuring five integrated 100BASE-T1 ports, the SJA1105ELY is capable of delivering fast Ethernet connectivity across the vehicle, enabling high-speed data transfer between devices such as infotainment systems, cameras, sensors, and control units. The switch supports both unicast and multicast traffic with advanced Quality of Service (QoS) features, ensuring that critical data is prioritized and delivered with minimal latency.

The SJA1105ELY is designed with automotive safety in mind, incorporating features that help to ensure reliable operation in the harsh conditions of the automotive environment. It includes specialized diagnostics and error handling capabilities to detect and respond to network issues quickly. This is essential for maintaining the integrity of safety-critical systems such as advanced driver-assistance systems (ADAS) and autonomous driving technologies.

Security is a key concern in modern vehicles, and the SJA1105ELY addresses this with integrated hardware support for encryption and authentication. This helps to protect the vehicle's network from unauthorized access and ensures the authenticity of the data being transmitted.

For ease of integration, the SJA1105ELY is compliant with the OPEN Alliance SIG automotive Ethernet standards, ensuring compatibility with a wide range of automotive Ethernet components and systems. Additionally, the switch is supported by NXP's comprehensive software and development tools, simplifying the design and deployment of advanced automotive networks.

In summary, the NXP SJA1105ELY is a sophisticated automotive Ethernet switch that offers a combination of performance, safety, and security features. It is an ideal choice for manufacturers looking to build state-of-the-art in-vehicle networks that can meet the challenges of today's connected and autonomous vehicles.

You May Also Be Interested in

Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3456 $56.0736
14+ $7.6682 $107.3548
21+ $7.4286 $156.0006
28+ $7.1889 $201.2892
36+ $6.9493 $250.1748
49+ $6.2304 $305.2896
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess