EN
  • EN
  • DE

SPC5200CVR400

Part No SPC5200CVR400
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description RISC MICROCONTROLLER, 32-BIT, PO / * Microcontroller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number SPC5200
Standard Package 6 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 749464-SPC5200CVR400
Ultra Librarian 3D Model Ultra Librarian SPC5200CVR400 CAD Model

Description

NXP SPC5200CVR400 Power Architecture Microcontroller

The NXP SPC5200CVR400 is a high-performance microcontroller based on the Power Architecture technology, designed to meet the demanding needs of automotive and industrial control applications. This microcontroller is part of the MPC5200 family of processors that are renowned for their exceptional processing power, integrated functionality, and cost-effectiveness.

Key Features

  • Core: The heart of the SPC5200CVR400 is a PowerPC 603e core that operates at a frequency of 400 MHz, delivering robust computational capabilities for complex tasks.
  • Memory: It comes equipped with an integrated memory controller that supports a wide range of memory types, including SDRAM, SRAM, and Flash, ensuring flexible and efficient memory management.
  • I/O Capabilities: This microcontroller features a rich set of I/O options, including Ethernet, USB, and serial interfaces, making it highly adaptable to various communication requirements.
  • On-Chip Peripherals: A variety of on-chip peripherals are available, such as timers, interrupt controllers, and DMA channels, which help to streamline system design and reduce external component count.
  • Advanced Timer: The inclusion of an advanced timer module supports complex timing operations essential for real-time control applications.
  • Power Efficiency: NXP's focus on power efficiency is evident in the SPC5200CVR400, which offers low power consumption modes to minimize energy usage in power-sensitive applications.

Applications

The versatility of the SPC5200CVR400 makes it suitable for a broad spectrum of applications, particularly where high performance and reliability are critical. It is an ideal choice for:

  • Automotive control systems such as engine management and infotainment
  • Industrial automation, including robotics and process control
  • Networking equipment requiring fast and reliable data processing
  • Embedded systems that demand high-speed computation and real-time responsiveness

Conclusion

With its powerful core, extensive memory support, and comprehensive I/O and peripheral set, the NXP SPC5200CVR400 microcontroller is a highly capable solution for designers looking to push the boundaries of what's possible in their embedded and control systems. Its ability to balance performance with power efficiency makes it a go-to choice for a wide array of sophisticated applications.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $57.1471 $114.2942
3+ $46.8907 $140.6721
4+ $45.4250 $181.7000
6+ $43.9593 $263.7558
7+ $42.4948 $297.4636
10+ $38.0988 $380.9880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess