EN
  • EN
  • DE

SPC5605BF1VLL6R

Part No SPC5605BF1VLL6R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 100LQFP / e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 768KB (768K x 8) FLASH 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Reel - TR
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 77
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 7x10b, 5x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC5605
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935310656528
Standard Package 1,000
Win Source Part Number 1318745-SPC5605BF1VLL6R
Ultra Librarian 3D Model Ultra Librarian SPC5605BF1VLL6R CAD Model

Description

The NXP SPC5605BF1VLL6R is a cutting-edge microcontroller designed to meet the rigorous demands of automotive and industrial applications. This powerful MCU is part of NXP's SPC56 32-bit Power Architecture, specifically optimized for embedded systems requiring high levels of processing power, reliability, and efficiency.

Key Features

  • Core: The SPC5605BF1VLL6R is built around a 32-bit Power Architecture core, which operates at speeds up to 64 MHz, delivering robust performance for complex computing tasks.
  • Memory: It boasts an impressive memory configuration with 512 KB of embedded flash memory and 64 KB of RAM, ensuring ample space for application code and data storage.
  • Advanced Timer: The device includes a rich set of timing and control functions with multiple 16-bit timers, providing precise control for a wide range of applications.
  • Communication Interfaces: A variety of communication interfaces are available, including CAN, LIN, and SPI, facilitating easy integration into automotive networks and industrial control systems.
  • Analog-to-Digital Converter (ADC): The integrated 12-bit ADC enables the MCU to interface with analog sensors, converting their signals into digital data for processing.
  • Voltage Range: The SPC5605BF1VLL6R operates over a wide voltage range, accommodating the fluctuating power supply conditions commonly found in automotive environments.
  • Temperature Range: This MCU is designed to operate reliably over an extended temperature range, making it suitable for harsh operating conditions.
  • Packaging: The microcontroller comes in a LQFP-100 package, which is ideal for space-constrained applications while still providing enough pins for complex functionalities.

Applications

The SPC5605BF1VLL6R is versatile and can be used in a range of applications such as automotive control units, engine management systems, body control modules, and industrial control systems. Its robust design and comprehensive feature set make it an excellent choice for developers looking for a reliable and high-performance microcontroller.

Quality and Reliability

NXP is known for its commitment to quality, and the SPC5605BF1VLL6R is no exception. It is designed to meet the stringent quality standards required for automotive applications, ensuring long-term reliability and performance under tough conditions.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess