EN
  • EN
  • DE

SPC5747CK1VKU6

Part No SPC5747CK1VKU6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Core Processor e200z2, e200z4
Core Size 32-Bit Dual-Core
Speed 80MHz/160MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG
Peripherals DMA, LVD, POR, WDT
Number of I/O 129
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 80x10b, 64x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC5747
Other Names 935320655557
Standard Package 200
MSL Level 3 (168 Hours)
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1263943-SPC5747CK1VKU6
Ultra Librarian 3D Model Ultra Librarian SPC5747CK1VKU6 CAD Model

Description

Introducing the SPC5747CK1VKU6 Microcontroller from NXP

The SPC5747CK1VKU6 is a state-of-the-art microcontroller unit (MCU) developed by NXP Semiconductors, a leader in automotive processing solutions. Designed with cutting-edge technology, this MCU is part of the Power Architecture family, specifically tailored for automotive and industrial applications that demand high levels of reliability and performance.

Key Features

  • Advanced Processor Core: The SPC5747CK1VKU6 is built around a dual-core Power Architecture e200z4d CPU, with each core running at speeds up to 160 MHz. This provides robust processing capabilities for complex applications.
  • Memory: It comes with an ample memory configuration, including 2 MB of flash memory and 192 KB of RAM, ensuring smooth operation and sufficient space for program storage.
  • Enhanced Timer Systems: The MCU includes a rich set of timing and control functions with multiple Motor Control Timers, Periodic Interrupt Timers, and a Real-Time Counter, among others, to support a wide range of timing tasks.
  • Communication Interfaces: A variety of communication interfaces are available such as multiple CAN modules, LIN, SPI, and FlexRay, providing versatile connectivity options for different automotive communication standards.
  • Robust Security: Security features include a Memory Protection Unit (MPU), a Cryptographic Services Engine (CSE), and secure boot options, helping to protect against unauthorized access and ensuring the integrity of the system.
  • Automotive-Grade Design: The SPC5747CK1VKU6 is designed to meet the rigorous AEC-Q100 Grade 0 standard, ensuring operation in extreme temperature conditions ranging from -40°C to +150°C.

Applications

With its advanced features and robust design, the SPC5747CK1VKU6 MCU is ideal for a variety of applications within the automotive sector, including engine management systems, advanced driver-assistance systems (ADAS), body control modules, and in-vehicle networking. Its high level of integration and powerful performance also make it suitable for industrial applications requiring real-time control and connectivity.

Conclusion

The SPC5747CK1VKU6 from NXP is an exceptional microcontroller that brings together performance, security, and reliability. It is designed to meet the evolving needs of the automotive industry while providing the flexibility to be used in a wide range of industrial applications. With its comprehensive feature set and compliance with automotive standards, the SPC5747CK1VKU6 stands out as a top choice for developers and engineers looking for a high-quality, versatile MCU solution.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess