EN
  • EN
  • DE

SSL2103T/1,518

Part No SSL2103T/1,518
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFLINE DIM 14SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Type AC DC Offline Switcher
Topology Flyback, Step-Down (Buck)
Number of Outputs 1
Operating Input Voltage(Min) 12V
Maximum Supply Voltage 28V
Frequency 100kHz
Dimming Triac
Temperature Range - Operating -40°C to 100°C (TA)
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 030861-SSL2103T/1,518
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSL2103T/1,518 CAD Model

Description

NXP SSL2103T/1,518 LED Driver IC

The NXP SSL2103T/1,518 is a highly integrated and sophisticated LED driver IC designed to efficiently manage and power LED lighting systems. This advanced semiconductor component is part of NXP's range of lighting solutions, tailored to meet the demands of modern, energy-conscious lighting applications. The SSL2103T/1,518 is ideal for a variety of lighting environments, from residential and commercial to industrial settings.

The SSL2103T/1,518 operates as a switch mode power supply (SMPS) controller, capable of driving LEDs with high precision and consistency. It supports both non-dimmable and dimmable LED applications, offering flexibility for different lighting scenarios. With its built-in green-chip technology, the SSL2103T/1,518 ensures high efficiency and low standby power consumption, making it an environmentally friendly choice for sustainable lighting solutions.

Key features of the SSL2103T/1,518 include:

  • Integrated PFC (Power Factor Correction) for improved energy efficiency.
  • Universal mains supply operation (70 to 305 VAC).
  • Internal high-voltage startup source for quick and efficient startup.
  • High level of integration, reducing the need for external components and simplifying design.
  • Protections against over-temperature, over-voltage, and short circuit conditions, enhancing reliability and safety.
  • Compact SO16 package, suitable for space-constrained applications.

With its advanced dimming capabilities, the SSL2103T/1,518 supports leading-edge (TRIAC) and trailing-edge dimmers, providing smooth and flicker-free light output. This compatibility with various dimming methods ensures that the SSL2103T/1,518 can be integrated into a wide range of lighting designs requiring dimming functionality.

Whether you're developing residential lighting fixtures, commercial downlights, or outdoor lighting systems, the NXP SSL2103T/1,518 LED driver IC offers a reliable and efficient solution for your LED driving needs. Its robust design and comprehensive feature set make it an excellent choice for designers looking to create high-performance, energy-efficient lighting applications.

You May Also Be Interested in

Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-TQFN-EP (4x4)
Lowest to $13.9086
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1189 $61.5395
115+ $1.0468 $120.3820
175+ $1.0106 $176.8550
250+ $0.9385 $234.6250
320+ $0.9024 $288.7680
400+ $0.8663 $346.5200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,350 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess