Product Overview: SSL21081T/1,118
The SSL21081T/1,118 is a high-performance, non-isolated LED driver integrated circuit (IC) produced by NXP Semiconductors. This advanced driver IC is specifically designed for driving low-power LEDs in general lighting applications. It is a versatile solution that can be used for a wide range of products, from decorative lighting to functional lighting in homes and businesses.
Key Features
- High Efficiency: The SSL21081T/1,118 is engineered to provide a highly efficient power conversion, which is crucial for reducing energy consumption and heat generation in LED lighting applications.
- Adjustable Output Current: It offers flexibility with an adjustable output current, allowing for precise control over the brightness and performance of the connected LEDs.
- Wide Supply Voltage Range: This driver IC operates across a wide supply voltage range, accommodating various power supply specifications and ensuring compatibility with different LED configurations.
- Integrated Protection Features: The SSL21081T/1,118 comes with multiple protection features such as Over-Temperature Protection (OTP), Under-Voltage Lockout (UVLO), and LED open/short circuit protection, enhancing the reliability and longevity of the lighting solution.
- Compact Footprint: Its small form factor makes it an ideal choice for space-constrained applications, promoting design flexibility and ease of integration into existing lighting fixtures.
Applications
The SSL21081T/1,118 is well-suited for a variety of lighting applications, including:
- Residential and commercial lighting
- Architectural lighting
- Task lighting
- Accent and decorative lighting
Technical Specifications
With its advanced technical specifications, the SSL21081T/1,118 ensures performance and reliability:
- Supply Voltage: 9.5 V to 40 V
- Output Current: Adjustable
- Switching Frequency: 65 kHz
- Package: SO-8
In conclusion, the SSL21081T/1,118 by NXP Semiconductors is a top-tier LED driver IC that offers efficiency, versatility, and reliability for a wide range of LED lighting applications. Its integration of advanced features and protections ensures that it meets the stringent requirements of modern lighting designs.