The SSL21084T/1 is a high-performance, integrated circuit from NXP Semiconductors designed for driving LED solutions in a compact and energy-efficient manner. This advanced driver IC is particularly suitable for LED lighting applications requiring a small form factor and high efficiency, such as residential lighting, commercial lighting, and decorative lighting systems.
Key Features
- High Integration: The SSL21084T/1 integrates a controller and a MOSFET in a single package, reducing external component count and simplifying design.
- GreenChip Technology: Utilizing NXP's proprietary GreenChip technology, the SSL21084T/1 ensures high energy efficiency, which is crucial for meeting energy-saving regulations and reducing the environmental impact.
- Wide Supply Voltage Range: This driver IC operates over a broad supply voltage range, accommodating various power supply configurations and ensuring consistent performance.
- Adjustable Output Current: It offers the flexibility to set the output current to the desired level, allowing for customization to specific lighting requirements.
- Protections: The SSL21084T/1 includes several protection features such as OverTemperature Protection (OTP), UnderVoltage LockOut (UVLO), and OverCurrent Protection (OCP), enhancing the reliability and safety of the lighting system.
- Dimming Capability: It supports both analog and Pulse-Width Modulation (PWM) dimming methods, enabling smooth and flicker-free dimming control.
Applications
The versatility of the SSL21084T/1 makes it an ideal choice for a wide range of LED lighting applications. It is especially well-suited for:
- LED retrofit lamps
- LED strips and modules
- Architectural lighting
- Emergency lighting systems
- General purpose LED fixtures
Technical Specifications
Parameter
Value
Package
SO8
Input Voltage
9.5V to 40V
Switching Frequency
Adjustable up to 200 kHz
Dimming Method
Analog and PWM
The SSL21084T/1 from NXP Semiconductors represents a blend of performance, efficiency, and versatility, making it a top choice for designers and engineers looking to create innovative LED lighting solutions.