EN
  • EN
  • DE

MIC4605-2YMT-TR

Part No MIC4605-2YMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 10TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 8 Weeks
Features Half-Bridge Gate Driver IC Non-Inverting 10-TDFN (2.5x2.5)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-UFDFN Exposed Pad
Case / Package 10-TDFN (2.5x2.5)
Family Name MIC4605
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1611-MIC4605-2YMT-CT, 1611-MIC4605-2YMT-DKR-ND, 576-4464-6, 1611-MIC4605-2YMT-CTINACTIVE, 576-4464-1, MIC4605-2YMT TR, 1611-MIC4605-2YMT-CT-ND, 1611-MIC4605-2YMT-DKR, 576-4464-2, 1611-MIC4605-2YMT-DKRINACTIVE
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927087-MIC4605-2YMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC4605-2YMT-TR CAD Model

Description

The MIC4605-2YMT-TR is a sophisticated half-bridge MOSFET driver from Microchip Technology, designed to cater to a wide array of applications requiring efficient power management and delivery. This driver is specifically engineered to drive both the high side and the low side N-channel MOSFETs in a synchronous buck or a full-bridge configuration.

Key Features

  • Adaptive Dead-Time Management: The MIC4605-2YMT-TR features an adaptive dead-time circuit that automatically adjusts the dead-time between high-side and low-side MOSFETs, which helps to maximize power efficiency and minimize cross-conduction losses.
  • Shoot-Through Protection: Integrated shoot-through protection safeguards the MOSFETs against damage by preventing both high-side and low-side MOSFETs from conducting simultaneously.
  • High-Speed Operation: With a fast 35ns propagation delay and a 20ns driver rise and fall times, this driver is suitable for high-frequency power conversion, ensuring swift and precise control over the switching MOSFETs.
  • Wide Operating Voltage Range: The device operates over a supply voltage range of 5.5V to 16V, making it versatile for various power systems.
  • Thermal Shutdown: An integrated thermal shutdown feature provides additional protection by turning off the driver if the chip temperature exceeds safe operating limits.

Applications

The MIC4605-2YMT-TR is ideal for a variety of applications, including:

  • DC/DC Converters
  • Motor Control Circuits
  • Power Supplies
  • Class D Audio Amplifiers
  • Brushless DC Motors

Package and Availability

The driver is available in a compact 10-pin 4mm x 4mm TDFN package, ensuring a minimal footprint on the PCB. The "TR" suffix indicates tape and reel packaging, which is suitable for automated assembly processes. The MIC4605-2YMT-TR is RoHS compliant and lead-free, meeting environmental standards for electronic components.

With its advanced features and robust design, the MIC4605-2YMT-TR from Microchip Technology stands out as a reliable choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
Infineon Technologies
GATE DRIVER IC
Need more? Email Us
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
Infineon Technologies
IC GATE DRV HALF BRD/LOW SOT23-6 / Half-Bridge, Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-6-2
Lowest to $0.5285
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731
Texas Instruments
IC ISOLATION / Low-Side Gate Driver IC Inverting, Non-Inverting 8-WSON (2x2)
Lowest to $1.9365
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5371 $53.7985
80+ $1.2612 $100.8960
125+ $1.2218 $152.7250
170+ $1.1824 $201.0080
220+ $1.1430 $251.4600
295+ $1.0247 $302.2865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,638 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess