EN
  • EN
  • DE

SSL4120T

Part No SSL4120T
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description Resonant Power Supply Control IC with PFC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+16+
Reference case SOP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 727208-SSL4120T
Family Name SSL4120T
Introduction Date January 15, 2016
ECCN EAR99
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSL4120T CAD Model

Description

NXP SSL4120T Product Overview

The NXP SSL4120T is a state-of-the-art, high-efficiency driver IC designed for driving LED solutions, particularly in lighting applications. It is a part of NXP's extensive portfolio of lighting solutions that cater to the growing demand for energy-efficient and high-performance lighting systems.

Key Features

  • High Integration: The SSL4120T integrates a controller IC with a high-voltage power MOSFET, streamlining the design process and reducing external component count.
  • GreenChip Technology: Utilizing NXP's GreenChip technology, the SSL4120T boasts high energy efficiency, which is essential for reducing electricity consumption and operational costs.
  • Wide Supply Voltage Range: The device supports a broad supply voltage range, making it suitable for a variety of LED lighting applications across different power specifications.
  • Adjustable Output Current: It offers flexibility with an externally adjustable output current, allowing for precise control over the brightness and performance of the LED array.
  • Protection Features: The SSL4120T comes with multiple protection features, including overtemperature protection, overvoltage protection, and short-circuit protection, ensuring the longevity and reliability of the lighting solution.

Applications

The NXP SSL4120T is ideally suited for a wide range of LED lighting applications. These include but are not limited to:

  • General LED lighting
  • LED retrofit lamps
  • Professional and industrial lighting systems
  • Residential and commercial lighting solutions

Design Support

NXP provides comprehensive design support for the SSL4120T, including application notes, reference designs, and simulation tools. This support helps designers to rapidly develop and deploy efficient LED lighting systems using the SSL4120T.

Environmental Impact

With its focus on energy efficiency, the SSL4120T contributes to a reduced environmental footprint by lowering energy consumption and minimizing waste. Its high efficiency and long operational lifespan lead to less frequent replacements, thereby reducing the waste associated with lighting systems.

You May Also Be Interested in

Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess