EN
  • EN
  • DE
  • IT

SSTUB32864EC/G,518

Part No SSTUB32864EC/G,518
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC REG BUFFER 25BIT 96-LFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Supply Voltage 1.7 V to 2 V
Number of Bits 25, 14
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 96-LFBGA (13.5x5.5)
Win Source Part Number 129676-SSTUB32864EC/G,518
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSTUB32864EC/G,518 CAD Model

Description

The SSTUB32864EC/G,518 is a high-performance registered buffer designed and manufactured by NXP Semiconductors. This device is engineered to meet the demands of high-speed signal processing and computing applications, where efficient data flow and signal integrity are of paramount importance.

Key Features

  • Compatibility: The device is compatible with DDR2 SDRAM modules, providing a seamless interface for memory signal buffering.
  • Enhanced Performance: It operates at a high-speed data rate, ensuring quick data transfer and processing capabilities for demanding applications.
  • Power Efficiency: Designed with power-saving technology, the SSTUB32864EC/G,518 minimizes power consumption, making it suitable for energy-sensitive environments.
  • Stability: The buffer provides signal conditioning which contributes to the stability of the system by reducing noise and improving signal integrity.
  • Package: The device comes in a 96-ball FBGA package, which is known for its space-saving design and efficient heat dissipation characteristics.

Applications

The SSTUB32864EC/G,518 is ideal for a wide range of applications, including:

  • High-performance computing systems
  • Enterprise servers and data centers
  • Communications infrastructure
  • Advanced networking equipment
  • Memory module solutions

Technical Specifications

Parameter Value Data Rate High-Speed Package Type 96-ball FBGA Supply Voltage 1.8V Operating Temperature 0°C to +85°C

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality and reliability. The SSTUB32864EC/G,518 is subjected to rigorous testing and quality assurance protocols to ensure it meets the industry's stringent requirements.

You May Also Be Interested in

Texas Instruments
CMOS BINARY RATE MULTIPLIER / IC
Lowest to $6.0896
Advanced Micro Devices
ERROR DETECTION & CORRECTION / Error Detection and Correction IC 68-PLCC (24.21x24.21)
Need more? Email Us
National Semiconductor (TI)
ARITHMETIC LOGIC UNIT
Lowest to $125.6228
Texas Instruments
IC 4BIT BINARY FULL ADDER 16DIP
Need more? Email Us
Maxim Integrated
QUAD LOW-POWER 500MBPS ATE DRIVE
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC DIGITAL PH
Need more? Email Us
ON Semiconductor
IC AND/OR SELECTOR 4BIT 16DIP / AND/OR Select IC 16-PDIP
Need more? Email Us
National Semiconductor (TI)
NON-STANDARD PART CALL FIRST / IC
Need more? Email Us
Texas Instruments
4-BIT BINARY FULL ADDERS WITH FA
Lowest to $13.8591

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $20.6795 $82.7180
8+ $16.9681 $135.7448
12+ $16.4378 $197.2536
17+ $15.9074 $270.4258
22+ $15.3770 $338.2940
29+ $13.7859 $399.7911
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess