EN
  • EN
  • DE

TDA11135PSN33

Part No TDA11135PSN33
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098795-TDA11135PSN33
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA11135PSN33 CAD Model

Description

Product Overview: NXP TDA11135PS/N3/3

The NXP TDA11135PS/N3/3 is a high-quality, versatile television signal processor that has been designed for use in mid-range to high-end color television sets. This integrated circuit (IC) is part of NXP's acclaimed TDA line, known for its reliability and performance in video processing applications.

Key Features

  • Integrated VIF/SIF: The TDA11135PS/N3/3 comes with an integrated Video Intermediate Frequency (VIF) and Sound Intermediate Frequency (SIF) demodulator, which simplifies the design and reduces the overall component count in the television set.
  • Multi-Standard Support: It supports various global video standards, including PAL, NTSC, and SECAM, making it a versatile choice for manufacturers targeting international markets.
  • On-Chip Video Decoder: The on-chip video decoder is capable of handling a wide range of video inputs, providing excellent picture quality.
  • Advanced Color Processing: The IC includes advanced color processing features, ensuring vivid and accurate color reproduction on the screen.
  • Teletext and Closed Captioning: It is equipped with integrated teletext and closed captioning decoders, offering additional services for end-users.

Applications

The TDA11135PS/N3/3 is ideal for various television formats including portable, CRT, LCD, and plasma TVs. Its robust design also makes it suitable for use in video projectors and other video display devices.

Technical Specifications

  • Supply Voltage: Typically 8V (operating range from 6.5V to 8.5V)
  • Operating Temperature Range: -20°C to +70°C
  • Package: SDIP-64, offering a compact footprint for space-constrained applications

Quality and Support

NXP is known for its commitment to quality, and the TDA11135PS/N3/3 is no exception. The product is backed by NXP's comprehensive technical support and documentation, ensuring that manufacturers can integrate this processor into their designs with confidence and receive the support they need throughout the product's lifecycle.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess