EN
  • EN
  • DE

TDA1371HP/K3

Part No TDA1371HP/K3
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098820-TDA1371HP/K3
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA1371HP/K3 CAD Model

Description

Introducing the TDA1371HP/K3 from NXP

Discover the state-of-the-art TDA1371HP/K3, a cutting-edge product from NXP Semiconductors, designed to cater to the demanding needs of modern electronic applications. This high-performance component is engineered with precision, ensuring reliability and efficiency for a wide range of uses.

Key Features

  • Advanced Technology: The TDA1371HP/K3 is built using the latest semiconductor technology, offering superior performance and durability.
  • High Integration: This product integrates multiple functions into a single chip, reducing the need for additional components and simplifying design and assembly processes.
  • Power Efficiency: Designed with power-saving in mind, the TDA1371HP/K3 ensures minimal power consumption, making it ideal for energy-sensitive applications.
  • Robust Design: The TDA1371HP/K3 is constructed to withstand harsh conditions and provide consistent performance over a wide temperature range.

Applications

The versatility of the TDA1371HP/K3 allows it to be utilized in various applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Telecommunication infrastructure
  • High-end audio equipment

Product Specifications

The TDA1371HP/K3 boasts a set of specifications that make it suitable for the most demanding tasks:

  • Voltage Range: Optimized for specific voltage requirements, providing stable operation.
  • Package Type: Encased in a robust package that ensures protection against environmental factors and mechanical stress.
  • Quality Assurance: NXP's commitment to quality means each TDA1371HP/K3 is subjected to rigorous testing and quality control measures.

Why Choose the TDA1371HP/K3?

With its blend of performance, integration, and efficiency, the TDA1371HP/K3 from NXP Semiconductors represents a top-tier choice for designers and engineers looking to enhance their products with reliable and advanced components. Its ability to operate in diverse environments and maintain functionality makes it a go-to solution for those who require the best in semiconductor technology.

Invest in the TDA1371HP/K3 for your next project and experience the difference that quality and innovation can make in your electronic designs.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Shindengen
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess