EN
  • EN
  • DE

TDA18218HNC1QFN48

Part No TDA18218HNC1QFN48
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098831-TDA18218HNC1QFN48
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA18218HNC1QFN48 CAD Model

Description

The TDA18218HNC1QFN48 is a cutting-edge silicon tuner integrated circuit (IC) designed and manufactured by NXP Semiconductors. This high-performance component is specifically engineered for terrestrial and cable digital TV reception, making it an ideal solution for a wide range of applications in the modern consumer electronics market, including televisions, set-top boxes, and personal video recorders.

Key Features

  • Advanced Tuner Technology: Utilizing NXP's state-of-the-art silicon tuner technology, the TDA18218HNC1QFN48 offers exceptional reception quality and robustness, ensuring a superior viewing experience even in challenging signal conditions.
  • Wide Frequency Range: This IC is capable of receiving a broad spectrum of frequencies, ranging from 42 to 1002 MHz, which covers most terrestrial and cable TV bands worldwide.
  • Compact Form Factor: Housed in a compact QFN (Quad Flat No-leads) 48-pin package, the TDA18218HNC1QFN48 is designed to fit into space-constrained applications while delivering high performance.
  • Low Power Consumption: Energy efficiency is a key consideration in modern electronics, and this silicon tuner is optimized for low power consumption, making it suitable for eco-friendly and battery-powered devices.
  • Integrated RF Tracking Filters: The inclusion of integrated RF tracking filters simplifies the design and reduces the external component count, which can lead to cost savings and a more reliable end product.

Applications

The versatility of the TDA18218HNC1QFN48 makes it an excellent choice for a variety of consumer electronics. It is particularly well-suited for:

  • High-definition televisions (HDTVs)
  • Digital set-top boxes (STBs)
  • Personal video recorders (PVRs)
  • Portable TV devices
  • PC TV cards

Why Choose NXP's TDA18218HNC1QFN48?

With NXP's reputation for quality and innovation, the TDA18218HNC1QFN48 represents a reliable and future-proof component for any manufacturer looking to incorporate advanced tuner capabilities into their products. Its combination of performance, integration, and efficiency makes it a standout choice in the competitive field of silicon tuners.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Shindengen
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess