The NXP TDA18250HNC1QFN is a state-of-the-art silicon tuner designed to meet the high demands of modern television and set-top box applications. This compact and highly integrated device is part of NXP's acclaimed silicon tuner portfolio, offering exceptional performance and reliability for a seamless viewing experience.
Key Features
- Advanced RF Performance: The TDA18250HNC1QFN delivers outstanding RF performance, ensuring clear signal reception even in areas with weak signal conditions.
- Wide Frequency Range: It supports a broad frequency range, making it suitable for a variety of broadcast standards worldwide, including DVB-T, DVB-T2, ISDB-T, and ATSC.
- High Integration: This silicon tuner integrates multiple components, reducing the need for external parts and simplifying the design process for manufacturers.
- Low Power Consumption: Designed with energy efficiency in mind, it consumes minimal power, which is crucial for portable and battery-operated devices.
- Compact QFN Package: The TDA18250HNC1QFN comes in a small QFN (Quad Flat No-leads) package, which allows for a reduced footprint on the PCB and is ideal for space-constrained applications.
Applications
The NXP TDA18250HNC1QFN is versatile and can be used in a variety of applications, including:
- High-definition televisions (HDTVs)
- Digital set-top boxes
- Personal video recorders (PVRs)
- PC TV tuners
Technical Specifications
Some of the technical specifications of the TDA18250HNC1QFN include:
- Supply voltage: 3.3V
- Operating temperature range: -40°C to 85°C
- Package: 40-pin QFN (6x6 mm)
In conclusion, the NXP TDA18250HNC1QFN silicon tuner is an excellent choice for manufacturers looking to incorporate a high-performance, energy-efficient, and space-saving tuner into their television and set-top box designs. Its superior RF capabilities and support for multiple broadcasting standards make it a versatile and future-proof component for the global market.