EN
  • EN
  • DE

Z8470APSZ80A-DART

Part No Z8470APSZ80A-DART
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025173-Z8470APSZ80A-DART
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z8470APSZ80A-DART CAD Model

Description

The Z8470APSZ80A-DART is a Dual Asynchronous Receiver/Transmitter (DART) peripheral device from Zilog, designed to enhance serial communication capabilities in embedded systems. It is part of the Z80 family of microprocessors and provides two independent full-duplex channels for transmitting and receiving data asynchronously.

Applications:

  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Data acquisition systems
  • Communication controllers
  • Modems and other serial communication devices
  • Embedded systems requiring multiple serial ports

Features:

  • Two independent full-duplex channels: Allows simultaneous transmission and reception of data on two separate serial ports.
  • Programmable baud rate generator: Provides a wide range of baud rates to support various communication standards.
  • Parity generation and checking: Ensures data integrity by detecting errors during transmission.
  • Framing error detection: Identifies invalid data frames caused by timing discrepancies.
  • Overrun error detection: Prevents data loss due to buffer overflow.
  • Interrupt control: Generates interrupts to signal the host processor when data is received or transmitted.
  • Multi-drop mode: Enables communication with multiple devices on a single serial line.
  • Automatic wake-up mode: Reduces power consumption by enabling the device to enter a low-power state when inactive.
  • Z80 bus compatibility: Seamlessly integrates with Z80-based systems.
  • 40-pin DIP/SMD package: Offers flexible mounting options.

Benefits:

  • Increased serial communication capacity: Provides two independent serial channels, expanding the communication capabilities of the system.
  • Improved data integrity: Parity generation and checking ensure reliable data transmission.
  • Reduced processor overhead: Interrupt control allows the processor to focus on other tasks while the DART handles serial communication.
  • Enhanced flexibility: Programmable baud rate generator supports a wide range of communication standards.
  • Simplified system design: Z80 bus compatibility facilitates easy integration with existing Z80-based systems.
  • Lower power consumption: Automatic wake-up mode reduces power consumption in inactive periods.

Additional Details:

The Z8470APSZ80A-DART supports various asynchronous communication protocols, including RS-232, RS-422, and RS-485. It includes internal registers for configuring the communication parameters, such as baud rate, parity, and data format. The device typically operates from a single +5V power supply. It is often used in conjunction with other Z80 peripherals, such as PIOs and CTCs, to create a complete embedded system. The “Z80A” designation indicates a specific clock speed rating, typically 4 MHz. The device is often used in legacy industrial equipment and embedded control systems where robust and reliable serial communication is required.

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess