Introducing the TDA18272HN/M/C1 Silicon Tuner from NXP
The TDA18272HN/M/C1 is a cutting-edge silicon tuner IC designed by NXP Semiconductors, which is renowned for its high performance and versatility in handling various digital broadcasting standards. This product is a perfect solution for modern multimedia applications, including televisions, set-top boxes, and PC TV accessories.
Key Features
- Multi-Standard Support: The TDA18272HN/M/C1 is capable of receiving DVB-T, DVB-T2, DVB-C, DVB-C2, ISDB-T, and ATSC signals. This wide range of compatibility ensures that it can be utilized in different geographic regions without the need for multiple components.
- High Integration: This silicon tuner integrates an RF tracking filter, low-noise amplifier, and RF-to-baseband conversion functionality. Its high level of integration simplifies design and reduces the external component count, leading to cost savings and a smaller PCB footprint.
- Superior Performance: The device boasts excellent phase noise, low power consumption, and robustness against LTE and other interferences, which guarantees a high-quality signal reception and uninterrupted viewing experience.
- Smart Power Management: With its advanced power management features, the TDA18272HN/M/C1 can operate in various power-saving modes, making it an eco-friendly choice for energy-conscious applications.
Technical Specifications
- Supply Voltage: 3.3V
- Frequency Range: 42 to 1002 MHz
- Output: Digital IF (Intermediate Frequency)
- Package: HVQFN40 (6mm x 6mm)
Applications
The versatility of the TDA18272HN/M/C1 makes it suitable for a broad spectrum of applications. It is an ideal component for:
- Integrated Digital TVs (iDTVs)
- Digital Set-Top Boxes (STBs)
- PC TV Systems
- Network Interface Modules (NIMs)
Conclusion
With its state-of-the-art features and support for multiple broadcasting standards, the TDA18272HN/M/C1 from NXP is a top-tier solution for any developer looking to create high-quality, reliable, and efficient multimedia systems. Its high level of integration, combined with its energy-saving capabilities, make it a smart choice for the next generation of consumer electronics.