EN
  • EN
  • DE

TDA5145T/C3,518

Part No TDA5145T/C3,518
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Description Brushless DC Motor Controller 28-Pin SO T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SO
Max Supply Voltage 18 V
Min Supply Voltage 4 V
Number of Pins 28
Packaging Tape and Reel
RoHS Compliant
Win Source Part Number 1098865-TDA5145T/C3,518
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA5145T/C3,518 CAD Model

Description

The TDA5145T/C3,518 is a high-quality, brushless DC motor driver designed and manufactured by NXP Semiconductors. This integrated circuit (IC) is specifically engineered to provide a versatile and efficient solution for controlling brushless motors commonly used in a wide range of applications, including computer peripherals, cooling fans, and electrically driven pumps.

Key Features

  • Integrated Motor Control: The TDA5145T/C3,518 offers a complete system for driving a three-phase brushless DC motor, integrating functions such as commutation and speed control.
  • Supply Voltage Range: This device operates over a broad supply voltage range, accommodating various power requirements for different applications.
  • Protective Features: It includes built-in protective features such as locked rotor protection and thermal shutdown, ensuring reliable operation and longevity of the motor and driver.
  • Soft Switching: The soft-switching feature reduces electromagnetic interference (EMI), making it suitable for noise-sensitive environments.
  • Multiple Operational Modes: The TDA5145T/C3,518 supports several modes of operation, including free running, pulse width modulated (PWM) control, and frequency generator mode.

Applications

The versatility of the TDA5145T/C3,518 makes it an ideal choice for a variety of brushless DC motor applications. Its robust design and integrated features suit it for:

  • Computer and server cooling fans
  • Blowers and ventilation systems
  • Automotive pumps and fans
  • Electrically powered toys and models
  • Industrial automation systems

Technical Specifications

Parameter Value
Package SO16
Supply Voltage 4.5V to 18V
Operating Temperature -40°C to +150°C

Ordering Information

The TDA5145T/C3,518 is available for order, and its packaging ensures safe and secure delivery. For detailed ordering and pricing information, please contact NXP Semiconductors or an authorized distributor.

You May Also Be Interested in

Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess