EN
  • EN
  • DE

TDA6509AHNC3.118

Part No TDA6509AHNC3.118
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 970511-TDA6509AHNC3.118
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA6509AHNC3.118 CAD Model

Description

Product Overview: TDA6509AHNC3.118

The TDA6509AHNC3.118 is a high-performance integrated circuit (IC) from NXP Semiconductors, designed for advanced television and video processing applications. This IC is part of NXP's commitment to providing innovative solutions for the consumer electronics market, ensuring high-quality video experiences for end-users.

Key Features:

  • Advanced Video Processing: The TDA6509AHNC3.118 is equipped with sophisticated video processing capabilities, enabling superior image quality and enhanced viewing experiences.
  • Multiple Format Support: This IC supports various video formats, making it a versatile solution for a range of multimedia devices.
  • Low Power Consumption: Designed with energy efficiency in mind, the TDA6509AHNC3.118 operates with low power consumption, contributing to the eco-friendliness of the final product.
  • High Integration: As a highly integrated device, it minimizes the need for external components, simplifying the design and reducing the overall bill of materials for manufacturers.

Applications:

The TDA6509AHNC3.118 is ideal for various applications within the consumer electronics industry, including but not limited to:

  • High-definition televisions (HDTVs)
  • Digital video recorders (DVRs)
  • Set-top boxes (STBs)
  • Home theater systems

Technical Specifications:

Parameter Value
Manufacturer NXP Semiconductors
Part Number TDA6509AHNC3.118
Package Surface-Mount
Operating Temperature Specified by Manufacturer

With its robust feature set and flexible application range, the TDA6509AHNC3.118 from NXP Semiconductors is a standout choice for manufacturers looking to integrate top-tier video processing capabilities into their products. Its commitment to quality and performance makes it a reliable and cost-effective component for enhancing multimedia devices.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess