EN
  • EN
  • DE

TDA8002CG/C1,518

Part No TDA8002CG/C1,518
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32LQFP / Interface 32-LQFP (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Interface Analog
Voltage - Supply 3V ~ 6.5V
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (5x5)
Mounting Type Surface Mount
Base Product Number TDA800
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 362620-TDA8002CG/C1,518
Ultra Librarian 3D Model Ultra Librarian TDA8002CG/C1,518 CAD Model

Description

The TDA8002CG/C1,518 is a cutting-edge smart card interface integrated circuit (IC) designed and manufactured by NXP Semiconductors. This IC is specifically tailored for creating secure and reliable connections between smart cards and microcontroller-based systems. The TDA8002CG/C1,518 is an essential component for applications requiring secure data transactions such as banking, telecommunications, and access control systems.

Key Features

  • Supply Voltage: The device operates at a wide range of supply voltages, making it versatile for various smart card applications.
  • ESD Protection: It comes with built-in Electrostatic Discharge (ESD) protection, ensuring the longevity and reliability of the IC even in the most demanding environments.
  • Card Detection: Features an advanced card detection mechanism that helps in identifying the insertion and removal of a smart card, thus enhancing the security of the system.
  • Automatic Activation Sequence: The IC supports an automatic activation sequence for smart cards, simplifying the design of the card interface.
  • Current Limiting: Includes current limiting features to protect against short-circuit and over-current conditions.
  • Thermal Protection: The device is equipped with thermal protection to prevent overheating and damage.
  • Communication Standards: It is compatible with various communication standards, making it a flexible choice for multiple smart card protocols.

Applications

The TDA8002CG/C1,518 is ideal for a broad range of applications that require secure communication with smart cards. These include:

  • Point of Sale (POS) terminals
  • Banking and financial systems
  • Identification and access control systems
  • Public transportation ticketing systems
  • Telecommunication systems

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability. The TDA8002CG/C1,518 is manufactured under stringent quality control processes, ensuring that each IC meets the high standards expected by customers in mission-critical applications. With NXP's reputation, users can trust the TDA8002CG/C1,518 for secure and robust smart card interfacing solutions.

You May Also Be Interested in

Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Rochester Electronics
MD8212/B / Interface
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,550 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess