EN
  • EN
  • DE

TDA8029HL/C207

Part No TDA8029HL/C207
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description Smart Card Interface 20MHz 3.3V/5V 500mW T/R 32-Pin LQFP / IC SMART CARD READER 32-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Applications Smart Card
Supply Voltage - Operating 2.7 V to 6 V
Case / Package 32-LQFP (7x7)
Mounting Surface Mount
Win Source Part Number 088205-TDA8029HL/C207
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TDA8029
Introduction Date October 30, 2003
ECCN EAR99
Country of Origin China, Taiwan, Philippines
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian TDA8029HL/C207 CAD Model

Description

Product Overview: TDA8029HL/C207 by NXP Semiconductors

The TDA8029HL/C207 is a state-of-the-art smart card interface IC designed and manufactured by NXP Semiconductors. This product is tailored to meet the rigorous requirements of the smart card industry, providing a reliable and secure connection between smart cards and host devices. It is commonly used in applications such as banking, digital security, telecommunications, and government identification systems.

Key Features:

  • Multi-protocol Support: The TDA8029HL/C207 is compatible with a wide range of smart card protocols, including T=0, T=1, as well as synchronous card protocols. This versatility ensures that the IC can cater to a broad spectrum of smart card applications.
  • High Performance: With an integrated high-speed UART, the interface IC facilitates fast data transmission between the card and the host, enhancing the overall system performance and user experience.
  • Card Protection: The device comes with various protection features such as card overcurrent detection, short-circuit protection, and ESD protection, ensuring the safety and longevity of both the card and the reader.
  • Low Power Consumption: Designed with power efficiency in mind, the TDA8029HL/C207 minimizes power consumption during operation, making it suitable for portable and power-sensitive applications.
  • Flexible Supply Voltage: It supports a wide range of supply voltages, from 3V to 5V, providing flexibility in various system designs and ensuring compatibility with different card types.

Technical Specifications:

  • Package: The IC is available in a compact HVQFN32 package, which is ideal for space-constrained applications.
  • Interface: It features an ISO 7816 interface, ensuring compliance with the international standard for smart card ICs.
  • Clock Frequency: The device supports an external clock frequency of up to 20 MHz, allowing for high-speed operation and quick transaction times.

With its robust security features, high-speed data transfer capabilities, and compliance with international standards, the TDA8029HL/C207 by NXP Semiconductors is an excellent choice for system designers looking to integrate smart card technology into their products. Its reliability and versatility make it a go-to solution for a multitude of smart card interfacing needs.

You May Also Be Interested in

Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Texas Instruments
PATTI / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4162 $61.6648
9+ $14.4215 $129.7935
13+ $13.9242 $181.0146
18+ $12.9297 $232.7346
24+ $12.4323 $298.3752
30+ $11.9351 $358.0530
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,530 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess