EN
  • EN
  • DE

TDA8290HN

Part No TDA8290HN
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840067-TDA8290HN
Ultra Librarian 3D Model Ultra Librarian TDA8290HN CAD Model

Description

The TDA8290HN is a state-of-the-art silicon tuner IC designed and manufactured by NXP Semiconductors. This product is specifically engineered to meet the rigorous demands of modern TV and PC applications, delivering superior performance in signal reception and processing. With its compact design and advanced technology, the TDA8290HN is an ideal solution for next-generation multimedia systems.

Key Features

  • High Integration: The TDA8290HN incorporates multiple functions into a single chip, which includes an RF tuner and IF-PLL demodulators. This level of integration reduces the need for external components, simplifying design and saving space on the PCB.
  • Wide Bandwidth: The device supports a broad range of frequencies, making it suitable for various broadcasting standards worldwide, including analog and digital TV signals.
  • Low Power Consumption: Designed with power efficiency in mind, the TDA8290HN operates with minimal power, making it an eco-friendly choice for energy-conscious applications.
  • High Sensitivity: The tuner's high sensitivity ensures excellent reception quality, even in areas with weak signal strength, providing users with a consistent and reliable viewing experience.
  • Advanced Noise Reduction: The TDA8290HN features sophisticated noise reduction techniques that help to deliver a clearer signal and reduce the effects of interference.

Applications

The TDA8290HN is versatile and can be used in a variety of applications, including:

  • Flat-panel televisions (LCD, LED, Plasma)
  • Portable TV devices
  • Set-top boxes
  • PC TV cards

Technical Specifications

Some of the technical specifications of the TDA8290HN include:

  • Supply voltage: 5V
  • Package: HVQFN40
  • Operating temperature range: -40°C to +85°C

With its robust design and cutting-edge features, the TDA8290HN from NXP stands out as a top-tier component for manufacturers looking to enhance the performance and efficiency of their multimedia products. Its ability to deliver high-quality signal reception across a wide range of conditions makes it a reliable choice for the increasingly dynamic world of audio-visual technology.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess