EN
  • EN
  • DE

TDA9801T/C1

Part No TDA9801T/C1
Manufacturer NXP / Nexperia
Catalog RF Demodulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Demodulators
Manufacturer NXP
Win Source Part Number 216095-TDA9801T/C1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA9801T/C1 CAD Model

Description

The NXP TDA9801T/C1 is a high-performance integrated circuit designed for television signal processing. This versatile chip is a key component in the development of advanced TV sets, VCRs, and set-top boxes, providing reliable and efficient demodulation of analog signals.

Key Features

  • Multi-Standard Support: The TDA9801T/C1 is capable of demodulating a wide range of television standards, including PAL, SECAM, and NTSC. This makes it an ideal choice for manufacturers looking to create products for the global market.
  • High Integration: This IC integrates several functions typically found in television receivers, such as a vision IF amplifier, a sound IF amplifier, and an FM demodulator. This reduces the need for external components and simplifies the design process.
  • Automatic Gain Control (AGC): The AGC feature ensures consistent performance by automatically adjusting the gain to compensate for variations in signal strength, leading to a better viewing experience.
  • Low Power Consumption: Designed with power efficiency in mind, the TDA9801T/C1 minimizes energy usage, which is crucial for modern, eco-friendly electronic devices.

Applications

The TDA9801T/C1 is suited for a variety of applications within the consumer electronics industry. Its ability to process multiple television standards and its integration of various demodulation functions make it a versatile choice for:

  • Television sets
  • Video cassette recorders (VCRs)
  • Digital set-top boxes
  • Personal video recorders (PVRs)

Technical Specifications

As a high-performance IC, the TDA9801T/C1 offers a range of technical specifications designed to meet the demanding requirements of modern analog signal processing:

  • Supply voltage: Typically 8 V
  • IF input frequency range: Compatible with standard television IF frequencies
  • Operating temperature range: -20°C to +70°C
  • Package: SO16

For manufacturers and designers looking for a robust and flexible solution for analog signal demodulation, the NXP TDA9801T/C1 offers a compelling mix of features and performance in a compact and efficient package.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
ON Semiconductor
IC RDS DEMODULATION 30SSOP
Lowest to $7.4936
NXP / Nexperia
IC IF DEMODULATOR DGTL 40HVQFN / Dmod 40-Pin HVQFN EP Tray
Lowest to $2.6115
ON Semiconductor
IC RDS DEMODULATION 24SOIC
Need more? Email Us
ON Semiconductor
IC RDS DEMODULATION 24SOIC
Need more? Email Us
Maxim Integrated
RF Demodulator IC 40MHz ~ 300MHz 28-WFQFN Exposed Pad
Lowest to $32.2060
Linear Technology
IC DEMOD QUADRATURE VGA 16QFN
Lowest to $19.6653
ON Semiconductor
IC RDS DEMODULATION 24SOIC
Lowest to $2.5988
Analog Devices Inc.
IC QUADRATURE DEMOD 40LFCSP
Lowest to $31.6969

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess