EN
  • EN
  • DE

TDA9881TS/V1

Part No TDA9881TS/V1
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Video Processing
Manufacturer NXP
Win Source Part Number 216125-TDA9881TS/V1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9881TS/V1 CAD Model

Description

Product Overview: NXP TDA9881TS/V1

The NXP TDA9881TS/V1 is a high-performance integrated circuit designed for use in television and other multimedia applications. This versatile product is part of the NXP Semiconductors portfolio, which is renowned for its innovative and reliable components used across various electronic devices.

Key Features

  • Alignment-Free Vision IF Amplifier: The TDA9881TS/V1 is designed to eliminate the need for alignment, which simplifies the manufacturing process and reduces costs associated with production.
  • Integrated Sound Demodulator: This IC comes with a built-in sound demodulator, supporting standard sound processing methods and providing high-quality audio output.
  • AGC Function: The automatic gain control (AGC) function ensures consistent performance by automatically adjusting the gain to maintain a stable output level despite variations in input signal strength.
  • Positive and Negative Modulation: The product supports both positive and negative video modulation, making it a flexible solution for various broadcasting standards worldwide.

Applications

The TDA9881TS/V1 is primarily used in television sets, but its application can extend to other multimedia devices requiring IF processing. Its robust design and multifunctionality make it an ideal choice for manufacturers looking to enhance the user experience with superior video and audio quality.

Technical Specifications

  • Supply Voltage: 5V (Typical)
  • Package: SO28; a small outline package that is space-efficient and suitable for high-density mounting.
  • Support for Various Television Standards: Including B/G, I, D/K, M, and N standards.
  • Inter-Carrier and Separate Carrier Systems: Accommodates different types of carrier systems for flexibility in application.

Product Reliability and Support

NXP is committed to delivering high-quality products, and the TDA9881TS/V1 is no exception. It is manufactured with precision and rigorous quality control measures to ensure reliability and performance. Additionally, NXP provides comprehensive technical support and documentation, making integration and troubleshooting as seamless as possible for product developers and engineers.

Whether you're designing a new television set or upgrading an existing multimedia system, the NXP TDA9881TS/V1 offers a combination of performance, flexibility, and reliability that can meet your needs.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Parade
Video Processing RoHS
Lowest to $4.3657
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess