The NXP TDA9885T/V3 is a high-performance integrated circuit designed to serve as an IF (Intermediate Frequency) PLL (Phase-Locked Loop) demodulator for various analog television standards. This versatile chip is an essential component for the demodulation of signals in television receivers, set-top boxes, and multimedia devices. It supports a wide range of global analog broadcast standards, including NTSC, PAL, and SECAM.
Key Features
- Multi-Standard Support: Compatible with NTSC M/N, PAL B/G/H/I/D/K, PAL M/N, and SECAM L/L'.
- Integrated VIF/SIF PLL Demodulation: Provides high-quality video and sound intermediate frequency demodulation with minimal external components required.
- Automatic Gain Control (AGC): Features an AGC circuit that ensures optimal signal level for a wide range of input signal strengths.
- Flexible Audio Carrier Options: Accommodates various audio carrier frequencies, enabling it to be used in different regional markets.
- 5V Supply Voltage: Operates on a standard 5V supply voltage, making it compatible with a broad range of consumer electronics designs.
Applications
The TDA9885T/V3 is suitable for a variety of applications that require reliable IF demodulation. It is commonly used in:
- Television sets
- Set-top boxes
- PC TV cards
- Video recorders
Technical Specifications
Parameter
Value
Supply Voltage
5V
Operating Temperature
-20°C to +70°C
Package
SO16
The TDA9885T/V3 is an ideal solution for manufacturers looking to integrate a reliable and versatile IF demodulator into their analog television-related products. Its support for multiple standards and ease of integration make it a valuable component in the global market.