EN
  • EN
  • DE
  • IT

TDA9983BHW/8/C1,51

Part No TDA9983BHW/8/C1,51
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO TRANSMITTER 80HTQFP / Video Transmitter IC I2C HDMI 1.2a, ITU656 80-HTQFP (12x12) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Function Transmitter
Applications Consumer Video
Standards HDMI 1.2a, ITU656
Control Interface I²C
Voltage - Supply 1.65V ~ 1.95V, 3.0V ~ 3.6V
Mounting Type Surface Mount
Package / Case 80-TQFP Exposed Pad
Supplier Device Package 80-HTQFP (12x12)
Base Product Number TDA998
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 363447-TDA9983BHW/8/C1,51
Ultra Librarian 3D Model Ultra Librarian TDA9983BHW/8/C1,51 CAD Model

Description

The TDA9983BHW/8/C1,51 is a cutting-edge High-Definition Multimedia Interface (HDMI) transmitter designed and manufactured by NXP Semiconductors. This advanced component is specifically engineered to meet the high standards of the modern multimedia landscape, providing an efficient and high-quality interface for audio and video signals.

Key Features

  • HDMI 1.3 Support: The device is compliant with HDMI 1.3 specifications, ensuring compatibility with a wide range of multimedia devices and delivering high-definition content with a maximum resolution of up to 1080p.
  • Deep Color Technology: It supports deep color depths up to 36 bits, offering a richer and more vibrant visual experience with over one billion colors.
  • High-Bandwidth Digital Content Protection (HDCP 1.2): With HDCP support, the TDA9983BHW/8/C1,51 ensures secure transmission of protected content, making it ideal for applications that require content protection such as Blu-ray players and set-top boxes.
  • Audio Support: This transmitter is capable of handling multiple audio formats, including 8-channel I2S and S/PDIF audio inputs, providing flexibility for a variety of audio setups.
  • Advanced Color Space Conversion (CSC): It features an integrated color space converter, facilitating the conversion between RGB and YCbCr color spaces to match the requirements of different display devices.
  • Pixel Clock Rate: The device supports a wide range of pixel clock rates, making it suitable for various video formats and screen resolutions.
  • Programmable I2C Interface: The TDA9983BHW/8/C1,51 includes a programmable I2C interface, which allows for easy integration and configuration within a system.

Applications

The TDA9983BHW/8/C1,51 is versatile and can be utilized in a variety of applications, including:

  • Digital TVs
  • PC Monitors
  • Set-Top Boxes
  • Blu-ray Players
  • AV Receivers
  • Game Consoles

Conclusion

With its robust feature set and compliance with HDMI 1.3 specifications, the TDA9983BHW/8/C1,51 from NXP is a highly capable HDMI transmitter that delivers exceptional audio and video quality. Its support for advanced features like deep color and HDCP 1.2 makes it a perfect choice for manufacturers and designers who are looking to create high-end multimedia products that stand out in the market.

You May Also Be Interested in

Renesas Electronics America
IC CALIBRATOR LCD MODULE 8-DFN / Video Calibrator IC 8-TDFN (3x3) Package
Lowest to $1.6894
ON Semiconductor
VIDEO INTERFACE ICS / Video IC Package
Lowest to $24.8099
ON Semiconductor
SIGNAL PROCESSING FOR VCR / Video IC Package
Lowest to $4.8264
Skyworks Solutions Inc.
IC VIDEO TUNER 32QFN / Video Tuner IC GPIO NTSC, PAL, SECAM 32-QFN (5x5) Package
Lowest to $8.7587
Gennum
SYNC SEPARATOR IC, PDIP8 / Video Separator IC NTSC, PAL, SECAM 8-PDIP Package
Need more? Email Us
Skyworks Solutions Inc.
IC VIDEO DEMODULATOR 48QFN
Lowest to $36.0361
Semtech Corporation
3G RECLOCKING EQ 250PCS TNR
Lowest to $72.8978
Maxim Integrated
PC BOARD EQUALIZER
Need more? Email Us
National Semiconductor (TI)
LINE DRIVER/RECEIVER / Video Driver IC Serial DVB-ASI, SMPTE 16-WQFN (4x4) Package
Lowest to $8.4083

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess