EN
  • EN
  • DE

TEA1404TS

Part No TEA1404TS
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1041978-TEA1404TS
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TEA1404TS CAD Model

Description

The TEA1404TS is a cutting-edge GreenChip™ synchronous rectifier controller designed by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This advanced component is specifically tailored to enhance the efficiency of switched-mode power supplies (SMPS) by replacing the diode rectifier with a controlled MOSFET, thereby significantly reducing power losses.

Key Features

  • High Efficiency: The TEA1404TS is engineered to provide high efficiency at both heavy and light loads, making it an ideal choice for energy-sensitive applications.
  • Voltage Range: This device operates over a wide supply voltage range, accommodating various power supply designs and ensuring flexibility in application.
  • Adaptive Gate Drive: The TEA1404TS features an adaptive gate drive for the MOSFET, which optimizes the switching characteristics for best performance.
  • Integrated Protection: It includes built-in protection features such as under-voltage lockout (UVLO) and over-voltage protection (OVP), safeguarding the system against potential damage from electrical anomalies.

Applications

The TEA1404TS is suitable for a variety of applications that require high efficiency and power density. It is particularly useful in:

  • Desktop and notebook adapters
  • Consumer electronics power supplies
  • Telecom and server power supplies
  • Industrial power systems

Environmental and Quality Certifications

NXP's commitment to environmental sustainability and quality is evident in the TEA1404TS, which complies with several industry standards for environmental responsibility and product reliability:

  • RoHS compliant
  • Lead-free manufacturing
  • GreenChip™ technology for eco-friendly design

With the TEA1404TS, NXP continues to push the boundaries of power management technology, offering a solution that not only enhances the performance of power supplies but also contributes to energy conservation and environmental protection. Its robust design, combined with advanced features, makes it a premier choice for designers looking to create efficient and reliable power supply systems.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess