EN
  • EN
  • DE

TEA1753T

Part No TEA1753T
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description HV start-up DCM/QR flyback controller with integrated DCM/QR PFC controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266634-TEA1753T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1753T CAD Model

Description

Introducing the TEA1753T GreenChip SMPS Control IC

The TEA1753T is a highly integrated circuit (IC) designed by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This sophisticated IC is part of NXP's GreenChip family, which is renowned for its energy efficiency and power management capabilities, making it a perfect fit for a wide range of switch mode power supply (SMPS) applications.

Key Features of the TEA1753T

  • High Efficiency: The TEA1753T is designed to drive efficiency in power conversion, which is critical in reducing energy consumption. Its advanced design facilitates a high level of performance, ensuring that devices using this IC operate with minimal power losses.
  • Integrated PFC and LLC Controllers: This IC integrates both Power Factor Correction (PFC) and LLC resonant converter controllers, providing a comprehensive solution for power supply designs. This integration simplifies the design process and helps in achieving a compact form factor for the final product.
  • Flexible Application: The TEA1753T is suitable for a variety of applications, including adapters for notebooks, PCs, TVs, and servers, as well as for power supplies for audio, lighting, and industrial systems.
  • GreenChip Technology: NXP's GreenChip technology is at the heart of the TEA1753T, ensuring that the IC meets the highest standards for energy efficiency, which is essential for meeting modern eco-design directives.
  • Protection Features: The IC comes with a host of protection features, such as overvoltage, overcurrent, and overtemperature protections, which safeguard the power supply and the end device from various electrical anomalies.

Technical Specifications

The TEA1753T operates over a wide supply voltage range and is capable of handling high power levels. It supports quasi-resonant operation at low power levels, which results in reduced electromagnetic interference (EMI) and further improves efficiency. Additionally, the IC provides accurate adjustable overcurrent protection and burst mode operation, which is particularly useful for achieving low standby power consumption.

With its compact SO16 package, the TEA1753T is designed to occupy minimal space on a printed circuit board (PCB), making it an excellent choice for space-constrained applications. Its lead-free construction and compliance with RoHS directives also make it an environmentally friendly option for power supply designers who are committed to reducing the ecological impact of their products.

In conclusion, the NXP TEA1753T GreenChip SMPS control IC is a versatile, efficient, and reliable solution for modern power supply designs, combining performance with environmental consciousness.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5860 $63.4400
90+ $1.3015 $117.1350
140+ $1.2608 $176.5120
190+ $1.2201 $231.8190
245+ $1.1794 $288.9530
330+ $1.0574 $348.9420
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 364 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess