EN
  • EN
  • DE

TEA1762TN1SOP14

Part No TEA1762TN1SOP14
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 983157-TEA1762TN1SOP14
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TEA1762TN1SOP14 CAD Model

Description

Product Overview: TEA1762TN1SOP14 by NXP Semiconductors

The TEA1762TN1SOP14 is a cutting-edge integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is part of the GreenChip™ series, which is renowned for its energy efficiency and is specifically tailored for power supply applications.

The TEA1762TN1SOP14 operates as a switch mode power supply (SMPS) controller IC, which is a critical component in the design of modern power supplies. Its primary function is to control the conversion of electrical power with high efficiency, making it an ideal choice for applications where energy conservation is paramount. This includes, but is not limited to, adapters for notebooks, LCD monitors, and other low-power consumer electronics.

The device comes in a compact SOP-14 (Small Outline Package) form factor, which allows for a small footprint on printed circuit boards (PCBs), thereby enabling designers to create more compact and sleek power supply units. The TEA1762TN1SOP14 boasts an array of features that enhance its performance and reliability. These include a high level of integration, which reduces the need for external components and simplifies the overall design process.

Some of the key features of the TEA1762TN1SOP14 include:

  • High-efficiency operation, which minimizes energy loss and heat generation.
  • Low standby power consumption, making it compliant with energy-saving regulations and standards.
  • Integrated protections such as OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP) to ensure safe operation under various conditions.
  • Frequency modulation for reduced Electromagnetic Interference (EMI), which is crucial for maintaining signal integrity in sensitive electronic equipment.
  • Valley switching for minimum switching losses, contributing to the overall efficiency of the power supply.

With its robust design and advanced features, the TEA1762TN1SOP14 from NXP Semiconductors represents a state-of-the-art solution for power supply designers looking to improve efficiency, reduce size, and ensure regulatory compliance. Its integration into your product can lead to improved performance, cost savings, and a more sustainable, environmentally friendly end product.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess