The TEA5711T from NXP Semiconductors is a high-performance electronic tuning FM stereo radio circuit designed for portable radios and 3V headsets. This integrated circuit (IC) combines superb sensitivity and signal handling with a versatile feature set, making it an ideal choice for a wide range of audio applications where space and power efficiency are crucial.
Key Features
- High Sensitivity: The TEA5711T is designed to offer excellent reception even in areas where signal strength is weak, ensuring a clear listening experience.
- Low Voltage Operation: Operating at a low voltage, this IC is optimized for battery-powered devices, contributing to longer battery life and portable convenience.
- Integrated Stereo Decoder: The built-in stereo decoder provides a high-quality stereo audio output, making the most of FM broadcasts.
- Automatic Frequency Control (AFC): With AFC, the TEA5711T ensures that the radio frequency is locked to the center of the channel for the best possible reception.
- Search Tuning Function: The search tuning function allows for easy scanning of available stations, enhancing user experience.
Applications
The TEA5711T is primarily used in:
- Portable radios
- 3V Headset radios
- Consumer audio electronics
Technical Specifications
Parameter
Value
Supply Voltage
2.7V to 5.5V
IF Frequency
10.7MHz
Sensitivity (typical)
2 µV
Package
SO32
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The TEA5711T is no exception and has been rigorously tested to meet stringent industry standards for performance and reliability.
For engineers and designers looking for an FM radio solution that combines efficiency, performance, and ease of integration, the TEA5711T from NXP is an excellent choice.