EN
  • EN
  • DE

TEA5761UK

Part No TEA5761UK
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description Low voltage single-chip FM stereo radio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Receivers
Manufacturer NXP
Win Source Part Number 216290-TEA5761UK
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA5761UK CAD Model

Description

The NXP TEA5761UK is a state-of-the-art integrated FM stereo radio module designed for a wide range of applications in the consumer electronics sector. This compact, high-performance component is ideal for embedding into mobile devices such as smartphones, portable media players, and other handheld gadgets, as well as being suitable for automotive and home audio systems.

Key Features

  • High Sensitivity: The TEA5761UK is designed to offer exceptional reception sensitivity, ensuring clear audio quality even in areas with weak signal strength.
  • Low Power Consumption: With an emphasis on energy efficiency, this radio module is optimized for battery-operated devices, contributing to extended battery life and longer usage times.
  • Integrated Stereo Decoder: The module includes an integrated stereo decoder, providing high-quality stereo sound without the need for additional external components.
  • Automatic Frequency Control (AFC): The AFC feature helps in maintaining a stable frequency lock on the selected station, ensuring consistent audio performance.
  • RDS/RBDS Processor: It comes with a built-in Radio Data System (RDS) and Radio Broadcast Data System (RBDS) processor, enabling the reception of additional data such as station identification and song information.

Applications

The TEA5761UK's versatility makes it suitable for a broad range of applications. It can be integrated into:

  • Portable audio devices
  • Mobile phones and PDAs
  • Car audio systems
  • Home stereo systems
  • Personal computers

Technical Specifications

Parameter Specification Supply Voltage 2.5V to 3.5V Frequency Range 87.5 to 108.0 MHz Sensitivity Typical 2 µV Output Power Variable Package QFN

The TEA5761UK from NXP is a sophisticated and reliable solution for adding FM radio functionality to a variety of electronic devices. Its compact size, combined with its powerful features, provides an unmatched user experience for consumers seeking high-quality FM radio reception.

You May Also Be Interested in

U-blox
RF RCVR GNSS/GPS 1.575GHZ 43LGA
Lowest to $37.0710
Lantronix, Inc.
RF RCVR GPS 1.575GHZ MODULE
Lowest to $9.3844
CML Microcircuits
RF RECEIVER 50-1218MHZ 40VQFN / - RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Need more? Email Us
Microchip Technology
RF RECEIVER AM/FM 10.7MHZ 44SSO
Need more? Email Us
Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $58.2090
Microchip Technology
RF RCVR UHF/ASK/FSK 433MHZ 24QFN
Lowest to $47.5828
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ
Lowest to $52.3881
STMicroelectronics
ADD INFOTAINMENT / Automotive, AEC-Q100 RF Receiver AM, FM, RDS, SW-LW 108MHz PCB, Surface Mount 64-VFQFPN (9x9)
Lowest to $4.2000
U-blox
RF RCVR GNSS/GPS 1.561/1.575GHZ
Lowest to $72.6264

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9148 $59.4620
155+ $0.7508 $116.3740
240+ $0.7265 $174.3600
330+ $0.7034 $232.1220
425+ $0.6803 $289.1275
570+ $0.6098 $347.5860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,998 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess