EN
  • EN
  • DE

TEF6601T/V5,518

Part No TEF6601T/V5,518
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description IC TUNER CAR RADIO AM/FM 32SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Active
Modulation or Protocol AM, FM
Applications AM/FM Radio Receiver
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 8.5V
Case / Package 32-SO
Win Source Part Number 1106783-TEF6601T/V5,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEF6601T/V5,518 CAD Model

Description

Product Overview: TEF6601T/V5,518 from NXP

The TEF6601T/V5,518 is an integrated car radio and sound processing chip produced by NXP Semiconductors, a leader in automotive electronics. This high-performance IC is designed to meet the demanding requirements of modern car audio systems, providing both exceptional radio reception and advanced sound processing capabilities in a single package.

Key Features

  • Integrated AM/FM Radio Tuner: The TEF6601T/V5,518 features a high-quality AM/FM radio tuner with support for various global broadcast standards, ensuring reliable reception even in challenging signal conditions.
  • Advanced Sound Processor: The chip includes a sophisticated sound processor that offers a range of audio enhancement features such as volume control, tone control, and dynamic loudness, enabling a rich and immersive listening experience.
  • Low Noise Figure: The device boasts a low noise figure, minimizing the amount of background noise and interference, and ensuring clear audio output.
  • Flexible Interface Options: With I2C-bus control, the TEF6601T/V5,518 offers a flexible interface for communication with microcontrollers, making it suitable for a variety of automotive entertainment systems.
  • Compact Packaging: Housed in a small-outline package, this IC is optimized for space-constrained applications, allowing for integration into compact automotive entertainment units.

Applications

The TEF6601T/V5,518 is ideal for a range of automotive audio applications, including:

  • Standard car radios
  • Advanced audio systems with multiple tuners
  • Car multimedia systems integrating radio, CD, and MP3 playback

Quality and Reliability

NXP's commitment to quality and reliability is evident in the TEF6601T/V5,518, which is built to meet the rigorous standards required for automotive applications. It is designed to withstand the harsh conditions typical of the automotive environment, such as temperature extremes and vibrations.

Conclusion

The TEF6601T/V5,518 from NXP is a versatile and powerful solution for automotive audio systems, combining top-notch radio reception with advanced sound processing in a compact package. Its robust design and flexible interfacing make it an excellent choice for manufacturers looking to enhance the audio experience in modern vehicles.

You May Also Be Interested in

GainSpan Corporation
GS1011M Series 2.4 - 2.497 GHz 18 dbm Wi-F Module w/ External Antenna (u.FL)
Lowest to $93.2331
Analog Devices Inc.
RF Receiver Universal GPS Receiver
Lowest to $16.5896
Telit
Rx Txrx Mod Wifi Trace Ant SMD
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 254TFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11ac, Bluetooth v4.1 +EDR 2.4GHz, 5GHz 254-TFBGA, FCBGA
Lowest to $23.2836
Nordic Semiconductors
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad
Lowest to $4.3657
Melexis Technologies NV
RF XMITTER FSK 868/915MHZ 8SOIC / RF Transmitter FSK 868MHz, 915MHz 9.5dBm 40kbps Antenna 8-SOIC (0.154", 3.90mm Width)
Lowest to $27.0833
Maxim Integrated
HIGH ACCURACY FAST RESPONSE SURG / - RF Receiver
Lowest to $7.2199
U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090
Maxim Integrated
RF RECEIVER 315MHZ/433MHZ 15WLP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess