EN
  • EN
  • DE

TEF6635HWS40

Part No TEF6635HWS40
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099071-TEF6635HWS40
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TEF6635HWS40 CAD Model

Description

TEF6635HWS40 - NXP's Advanced Car Radio and Audio DSP

The TEF6635HWS40 is a state-of-the-art integrated circuit designed and manufactured by NXP Semiconductors, a leader in automotive electronics. This product is specifically tailored for the car radio and audio market, providing a robust solution that enhances the listening experience within the automotive environment.

At the heart of the TEF6635HWS40 lies a powerful Digital Signal Processor (DSP) that is capable of executing complex audio processing algorithms. This ensures that the audio output is not only of high fidelity but also tailored to the acoustics of the vehicle's interior. The DSP is complemented by an array of features including AM/FM receivers, which provide clear and stable radio reception even in challenging signal conditions.

The device boasts a flexible architecture that allows for seamless integration with other components in the car audio system, such as external amplifiers and media inputs. It supports various audio sources, ensuring compatibility with both traditional and modern media formats. The TEF6635HWS40 also includes advanced noise reduction technologies, which are essential for maintaining sound quality in the noisy environment of a car.

NXP's commitment to quality is evident in the TEF6635HWS40's design, which is built to withstand the harsh conditions typically found in automotive settings. The chip operates reliably over a wide temperature range and is resistant to the vibrations and electrical noise common in vehicles. This durability ensures a long-lasting and consistent performance, which is crucial for automotive manufacturers and consumers alike.

For developers and manufacturers, NXP provides extensive support for the TEF6635HWS40, including detailed technical documentation, reference designs, and software tools. This support helps to reduce development time and ensures that the integration of the TEF6635HWS40 into car audio systems is as smooth and efficient as possible.

In summary, the TEF6635HWS40 from NXP is a sophisticated, high-performance solution for automotive audio applications. Its combination of advanced DSP capabilities, robust radio reception, and durable design make it an ideal choice for car manufacturers looking to provide their customers with an exceptional audio experience.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess