EN
  • EN
  • DE

TJA1020TD

Part No TJA1020TD
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SO
Data Rate 20 kbps
Lead Free Yes
Maximum Operating Temperature 150 °C
Min Operating Temperature -40 °C
Operating Supply Voltage 27 V
RoHS Compliant
Win Source Part Number 1099372-TJA1020TD
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TJA1020TD CAD Model

Description

Introducing the NXP TJA1020TD LIN Transceiver

The NXP TJA1020TD is a cutting-edge LIN (Local Interconnect Network) transceiver designed to handle the communication requirements within modern automotive networks. This transceiver is part of NXP's highly acclaimed LIN product family, offering a reliable and cost-effective solution for data exchange in vehicle applications.

Key Features

  • Compatibility: The TJA1020TD is fully compliant with the LIN 2.0, 2.1, and SAE J2602 standards, ensuring seamless integration with existing LIN networks and providing versatility for designers.
  • Low Power Consumption: It features a very low current consumption in sleep mode (typically 10 μA), which is crucial for battery-powered applications in modern vehicles.
  • Enhanced Functionality: Equipped with a wake-up functionality via LIN bus and a dedicated pin, it allows for greater control and power management within the network.
  • Robust Design: The device is designed to withstand the harsh conditions of automotive environments, with protection against overtemperature, short circuits, and battery reversal.
  • Small Footprint: Housed in a small 8-pin package, the TJA1020TD is ideal for space-constrained applications, providing a compact solution without compromising performance.

Applications

The NXP TJA1020TD is suitable for a wide range of applications in the automotive sector. It is commonly used in body control modules, door modules, seat control, intelligent sensors, and other in-vehicle networks where a robust and reliable communication interface is required. Its low power consumption also makes it an excellent choice for power-sensitive applications like LED lighting control and HVAC systems.

Technical Specifications

  • Supply Voltage: 5.5 V to 27 V
  • Operating Temperature: -40°C to +125°C
  • Package: SO8

The TJA1020TD from NXP is an optimal solution for automotive manufacturers and designers looking to implement a LIN network with high reliability, low power consumption, and a robust feature set. Its industry-standard compliance and versatile functionality make it a top choice for next-generation vehicle communication systems.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess