EN
  • EN
  • DE

TL74HC08D-T

Part No TL74HC08D-T
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099591-TL74HC08D-T
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL74HC08D-T CAD Model

Description

Product Overview: NXP TL74HC08D-T

The NXP TL74HC08D-T is a high-performance, high-speed CMOS device that belongs to a family of quadruple 2-input AND gates. This integrated circuit is designed to operate from a wide range of power supply voltages, making it suitable for a variety of digital logic applications. The device is characterized by low power consumption and a balanced propagation delay, which ensures reliable and efficient operation in high-speed digital systems.

Key Features

  • Logic Type: Quadruple 2-input AND gate
  • Supply Voltage Range: 2.0V to 6.0V, accommodating a variety of logic level requirements
  • High Noise Immunity: Ensures stable operation in electrically noisy environments
  • Low Power Consumption: Ideal for battery-powered and energy-sensitive applications
  • High-Speed Performance: Fast propagation delays allow for use in high-frequency systems
  • Standard Pin Configuration: Compatible with industry-standard SOIC-14 package for easy integration
  • Temperature Range: Operational from -40°C to +125°C, suitable for industrial applications
  • Lead-Free and RoHS Compliant: Meets environmental standards for global use

Applications

The versatility of the NXP TL74HC08D-T allows it to be used in a wide array of applications, including:

  • Computing systems
  • Embedded systems
  • Signal processing
  • Control systems
  • Automotive electronics
  • Telecommunication infrastructure

Quality and Reliability

NXP is known for its commitment to quality, and the TL74HC08D-T is no exception. It is manufactured under strict quality control measures to ensure high reliability and performance consistency. The device is also backed by NXP's technical support and comprehensive documentation, providing designers with the resources they need to successfully implement the device in their applications.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess