EN
  • EN
  • DE
  • IT

UDA1334ATS/N2

Part No UDA1334ATS/N2
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0750+
Reference case SSOP16
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 716864-UDA1334ATS/N2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UDA1334ATS/N2 CAD Model

Description

Product Overview: UDA1334ATS/N2

The UDA1334ATS/N2 is a high-performance audio digital-to-analog converter (DAC) designed by NXP Semiconductors. This integrated circuit is engineered to deliver exceptional sound quality with a low power consumption, making it an ideal choice for a variety of audio applications. Whether you're designing consumer electronics, automotive audio systems, or professional audio equipment, the UDA1334ATS/N2 provides a reliable and efficient solution for your audio conversion needs.

Key Features

  • High-Quality Audio Conversion: With its advanced DAC technology, the UDA1334ATS/N2 ensures high-fidelity audio output, supporting sampling rates up to 96 kHz for superb sound reproduction.
  • Low Power Consumption: Optimized for power-sensitive applications, this DAC is designed to operate efficiently, making it suitable for battery-operated devices.
  • Flexible Interface: The UDA1334ATS/N2 features an I²S input interface, providing compatibility with a wide range of digital audio sources and microcontrollers.
  • Compact Size: The small footprint of the UDA1334ATS/N2 allows for integration into space-constrained designs without compromising on performance.
  • Integrated Interpolation Filter: The built-in digital interpolation filter enhances audio quality by reducing aliasing and improving signal-to-noise ratio.

Applications

The versatility of the UDA1334ATS/N2 makes it suitable for a plethora of audio applications, including:

  • Portable Audio Devices
  • Home Theater Systems
  • Automotive Audio Systems
  • Professional Audio Equipment
  • Wireless Speakers and Headphones

Technical Specifications

The UDA1334ATS/N2 boasts technical specifications that cater to demanding audio requirements:

  • Resolution: 24-bit
  • Dynamic Range: 100 dB
  • THD+N: -86 dB
  • Power Supply: 2.7V to 3.6V
  • Package: SSOP16

In conclusion, the UDA1334ATS/N2 from NXP Semiconductors represents a blend of audio performance, power efficiency, and design flexibility. Its robust feature set ensures that it can meet the needs of audio designers looking to create the next generation of high-quality sound systems.

You May Also Be Interested in

Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9504 $52.2720
115+ $0.8903 $102.3845
175+ $0.8602 $150.5350
250+ $0.8000 $200.0000
325+ $0.7700 $250.2500
410+ $0.7399 $303.3590
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess