EN
  • EN
  • DE

XC68C812A4PVE5

Part No XC68C812A4PVE5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 4KB EEPROM 112LQFP / MCU 16-bit CISC 4KB EPROM 5V Automotive 112-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC12
Packaging Tray
Core Processor CPU12
Core Size 16-Bit
Speed 5MHz
Connectivity SCI, SPI
Peripherals POR, WDT
Number of I/O 83
Program Memory Size 4KB (4K x 8)
Program Memory Type EEPROM
RAM Size 1K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 8x8b
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Package 112-LQFP
Manufacturer Package 112-LQFP (20x20)
Win Source Part Number 799890-XC68C812A4PVE5
Popularity Medium
Supply and Demand Status Limited
Family Name XC68C812A4
Introduction Date November 04, 2005
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian XC68C812A4PVE5 CAD Model

Description

The XC68C812A4PVE5 is a high-performance integrated circuit from the renowned semiconductor manufacturer NXP. This product is designed to cater to a wide array of applications, ranging from automotive to industrial control systems, offering a robust solution for complex electronic designs.

Key Features

  • Microcontroller Core: At the heart of the XC68C812A4PVE5 is a powerful microcontroller core that provides efficient processing capabilities, ensuring swift data handling and control tasks.
  • Memory: This device comes with a generous amount of onboard memory, which includes both volatile and non-volatile options, facilitating advanced program execution and data storage.
  • I/O Flexibility: With multiple input/output options, the XC68C812A4PVE5 is extremely versatile, allowing it to interface with a wide variety of peripheral devices and systems.
  • Power Efficiency: Designed with power conservation in mind, the product operates at low power, making it suitable for battery-operated devices or applications where energy efficiency is crucial.
  • Communication Protocols: This integrated circuit supports numerous communication protocols, enabling it to easily communicate within a network or with other electronic components.
  • Temperature Range: The XC68C812A4PVE5 is built to withstand a broad temperature range, ensuring reliability and performance even in extreme conditions.
  • Package: The device is available in a practical package that facilitates easy mounting on a variety of PCB layouts, promoting design flexibility and ease of integration.

Applications

The XC68C812A4PVE5 is ideal for applications that require a mix of high-speed processing, multiple I/O options, and efficient power management. It is particularly well-suited for:

  • Automotive control systems
  • Industrial automation
  • Robotics
  • Smart home devices
  • Embedded systems

In conclusion, the XC68C812A4PVE5 from NXP is a versatile and powerful integrated circuit that offers a comprehensive solution for modern electronic designs. Its robust features and flexible application range make it an excellent choice for designers looking to create sophisticated and reliable systems.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess