EN
  • EN
  • DE

XC68HC705B32CB

Part No XC68HC705B32CB
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB OTP 56PSDIP / MCU 8-bit HC05 CISC 32KB EPROM 3.3V/5V 56-Pin SPDIP Rail
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC05
Packaging Tube
Part Status Obsolete(EOL)
Core Processor HC05
Core Size 8-Bit
Speed 2.1MHz
Connectivity SCI
Peripherals POR, WDT
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type One Time Programmable(OTP)
EEPROM Size 256 x 8
RAM Size 528 x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 8x8b; D/A 2x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 56-SDIP (0.600", 15.24mm)
Manufacturer Package 56-PSDIP
Win Source Part Number 799891-XC68HC705B32CB
Popularity Medium
Supply and Demand Status Limited
Family Name XC68HC705B32
Introduction Date January 13, 1994
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian XC68HC705B32CB CAD Model

Description

The XC68HC705B32CB is a versatile and powerful microcontroller unit (MCU) produced by NXP Semiconductors, designed to cater to a wide range of embedded system applications. This MCU is a member of the M68HC05 family of microcontrollers, which are well-known for their robust performance and reliability in industrial and automotive environments.

Key Features:

  • Integrated Memory: The XC68HC705B32CB comes with 32KB of on-chip OTP (One-Time Programmable) ROM, which is ideal for storing firmware and applications that do not require frequent updates. It also features 1,024 bytes of RAM for efficient data processing.
  • Advanced I/O Capabilities: This microcontroller includes versatile input/output options with 38 general-purpose I/O pins, allowing for flexible interfacing with a variety of peripherals and sensors.
  • 8-bit Central Processing Unit (CPU): The efficient 8-bit CPU ensures low-power consumption while providing sufficient processing power for a multitude of embedded tasks.
  • On-Chip Peripherals: The XC68HC705B32CB is equipped with an array of on-chip peripherals, including an 8-channel, 8-bit analog-to-digital converter (ADC), serial communication interface (SCI), and a real-time interrupt system, enhancing its functionality and reducing the need for external components.
  • Power Management: It offers a wide operating voltage range from 3.0V to 6.0V, making it suitable for battery-operated devices. Additionally, it has multiple power-saving modes to improve energy efficiency.
  • Timer Functions: The MCU includes a 16-bit timer system that can be used for event counting, input capture, output compare, and pulse-width modulation (PWM), providing precise control over timing-related tasks.

Applications:

The XC68HC705B32CB is adept at handling various applications, especially where low power consumption and high integration are priorities. It is commonly used in:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Home appliances
  • Security systems

Summary:

In conclusion, the XC68HC705B32CB from NXP is a highly capable MCU that combines performance, flexibility, and efficiency. Its comprehensive feature set and robust design make it an excellent choice for designers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess