EN
  • EN
  • DE
  • IT

INL858RN-A1-0-TR

Part No INL858RN-A1-0-TR
Manufacturer O2MICRO
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1121+
Reference case TSSOP24
Manufacturer O2MICRO
Win Source Part Number 718657-INL858RN-A1-0-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian INL858RN-A1-0-TR CAD Model

Description

The INL858RN-A1-0-TR is a product manufactured by O2MICRO. It is a highly integrated offline power conversion IC designed for applications requiring compact and efficient power solutions. These ICs are often found in power adapters, chargers, and auxiliary power supplies.

Applications:

  • AC/DC power adapters
  • Battery chargers for mobile devices
  • Standby power supplies
  • LED lighting power supplies
  • Auxiliary power supplies in appliances
  • Small consumer electronics power supplies

Features:

  • High efficiency power conversion
  • Integrated protection features (Over Voltage, Over Current, Short Circuit)
  • Low standby power consumption
  • Small form factor
  • Frequency jittering for improved EMI performance

Benefits:

  • Reduced energy consumption
  • Enhanced system reliability through integrated protection
  • Compliance with energy efficiency standards
  • Smaller and lighter power supply designs
  • Reduced electromagnetic interference

Additional Details:

The INL858RN-A1-0-TR incorporates advanced control techniques to optimize power conversion efficiency and minimize standby power consumption. The IC typically operates in quasi-resonant or discontinuous conduction mode (DCM) to achieve high efficiency and reduce switching losses. Integrated protection features, such as over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP), enhance the reliability and safety of the power supply. The device usually includes a high-voltage startup circuit, eliminating the need for external startup components. The frequency jittering feature reduces EMI (Electromagnetic Interference) by spreading the switching frequency over a wider range. The device is available in a compact package suitable for surface mounting. Detailed electrical characteristics, application circuits, and layout guidelines can be found in the product datasheet. The specific control method and protection thresholds are tailored to optimize performance and reliability in the targeted applications. Proper thermal management and component selection are critical for ensuring reliable operation. Its efficiency and small size make it a good choice for power adapter designs.

Its use cases are driven by the need for efficient and reliable power conversion with a minimal footprint, common in modern electronic devices.

You May Also Be Interested in

Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess