EN
  • EN
  • DE
  • IT

OZ9933GN-A-3-TR

Part No OZ9933GN-A-3-TR
Manufacturer O2MICRO
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer O2MICRO
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833215-OZ9933GN-A-3-TR
Ultra Librarian 3D Model Ultra Librarian OZ9933GN-A-3-TR CAD Model

Description

The OZ9933GN-A-3-TR is an electronic component manufactured by O2MICRO. The supply and demand status of this component is balanced.

  • Manufacturer: O2MICRO
  • Supply and Demand Status: Balanced
  • Description: A versatile, high-quality component designed to offer reliable performance and durability.
  • Recommendation: A must-have component for electronic enthusiasts and professionals alike.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess