EN
  • EN
  • DE
  • IT

OZ9955HLN-A1-0-TR

Part No OZ9955HLN-A1-0-TR
Manufacturer O2MICRO
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer O2MICRO
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833220-OZ9955HLN-A1-0-TR
Ultra Librarian 3D Model Ultra Librarian OZ9955HLN-A1-0-TR CAD Model

Description

The O2MICRO 833220-OZ9955HLN-A1-0-TR is a low popularity uncategorized component that offers reliable performance and efficiency. It is manufactured by O2MICRO, a leading provider of power management solutions.

  • Manufacturer: O2MICRO
  • Category: Uncategorized
  • Popularity: Low
  • Description: Offers reliable performance and efficiency.
  • Application: Ideal solution for applications that require a low popularity rating and a reliable uncategorized component.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess