The MSM80C86A-10JS is a high-performance, low-power 16-bit microprocessor manufactured by OKI/Metcal. It is a CMOS version of the industry-standard 8086 processor, offering improved power efficiency and performance. This microprocessor is suitable for a wide range of embedded systems and industrial control applications.
Applications
- Embedded systems
- Industrial control systems
- Robotics
- Instrumentation
- Data acquisition
Features
- 16-bit architecture for efficient data processing
- Low power CMOS technology for reduced power consumption
- 10 MHz clock frequency for high-speed operation
- 20-bit address bus for accessing up to 1MB of memory
- Multiple interrupt inputs for real-time control
Benefits
- Improved system performance with high-speed processing
- Extended battery life in portable applications with low power consumption
- Increased system reliability with robust CMOS design
- Simplified system design with integrated features
- Reduced development time with industry-standard architecture
Additional Details
The MSM80C86A-10JS requires a 5V power supply and operates within a specified temperature range. It supports a variety of instruction sets and addressing modes, making it versatile for different application requirements. External memory and peripheral devices can be easily interfaced using the microprocessor's address and data buses. The datasheet contains detailed information on pin assignments, timing diagrams, and electrical characteristics.