EN
  • EN
  • DE

SP-003-1

Part No SP-003-1
Manufacturer Omega Engineering
Catalog OEM Parts ( S )
Description Smart Temperature, Humidity, Barometric Probe, Tube Housing
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095416-SP-003-1
Categories OEM Parts( S )
Manufacturer Omega Engineering
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SP-003-1 CAD Model

Description

The Omega Engineering SP-003-1 appears to be a specialized sensor or probe, likely designed for temperature measurement applications. Omega Engineering is a well-known manufacturer of process measurement and control instruments. While the specific details of the SP-003-1 require further investigation, it's likely related to temperature sensing in industrial or laboratory environments.

Applications

  • Process Control Systems
  • HVAC Systems
  • Environmental Monitoring
  • Laboratory Research
  • Industrial Equipment Temperature Monitoring

Features

  • Durable Construction: Designed to withstand harsh industrial environments.
  • High Accuracy: Provides precise and reliable temperature measurements.
  • Quick Response Time: Offers fast response to temperature changes.
  • Wide Temperature Range: Operates effectively across a broad temperature spectrum.
  • Compact Design: Suitable for use in confined spaces.

Benefits

  • Improved Process Control: Enables precise temperature regulation in industrial processes.
  • Enhanced Equipment Protection: Monitors equipment temperature to prevent overheating and damage.
  • Increased Energy Efficiency: Optimizes energy consumption by accurately controlling temperature.
  • Reliable Data Collection: Provides accurate data for analysis and reporting.
  • Reduced Downtime: Helps prevent equipment failures by monitoring temperature and identifying potential problems early.

Based on available information, the SP-003-1 is likely a temperature probe or sensor designed for industrial applications. It is engineered for accuracy, reliability, and durability in demanding environments. It likely integrates seamlessly with Omega's range of instrumentation and control systems. For specific technical specifications and installation guidelines, refer to the product datasheet from Omega Engineering.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Level One
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess