EN
  • EN
  • DE

OV07720VL1A

Part No OV07720VL1A
Manufacturer OmniVision Technologies Inc
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1196257-OV07720VL1A
Categories Custom Parts
Manufacturer OmniVision Technologies Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OV07720VL1A CAD Model

Description

The OV07720VL1A is a CMOS image sensor manufactured by OmniVision Technologies Inc. It is a low-voltage, high-performance, and low-power sensor designed for a wide range of applications, particularly in mobile and embedded systems where size and power consumption are critical.

Applications:

  • Mobile Phones: Front-facing and rear-facing cameras in smartphones.
  • Tablets: Integrated cameras for video conferencing and photography.
  • Notebooks: Webcam functionality for video calls and meetings.
  • Security Cameras: Surveillance applications requiring compact and low-power solutions.
  • Automotive: In-cabin monitoring systems and driver assistance applications.
  • Medical Devices: Endoscopy and other imaging applications.
  • Toys and Consumer Electronics: Integrated cameras for various interactive devices.

Features:

  • CMOS Technology: Offers high sensitivity, low noise, and low power consumption.
  • VGA Resolution: Provides a standard resolution of 640x480 pixels.
  • Small Size: Compact form factor suitable for space-constrained applications.
  • Low Power Consumption: Optimized for battery-powered devices.
  • Digital Video Port (DVP) Interface: Standard interface for easy integration with processors.
  • Automatic Exposure Control (AEC): Dynamically adjusts exposure settings for optimal image quality.
  • Automatic White Balance (AWB): Ensures accurate color reproduction under varying lighting conditions.
  • Automatic Gain Control (AGC): Adjusts the gain to maintain consistent image brightness.
  • Defect Pixel Correction: Minimizes the impact of defective pixels on image quality.
  • Lens Shading Correction: Compensates for variations in light intensity across the image.

Benefits:

  • High Image Quality: Delivers clear and detailed images even in low-light conditions.
  • Low Power Consumption: Extends battery life in portable devices.
  • Small Form Factor: Enables integration into compact and lightweight products.
  • Easy Integration: Standard interfaces and built-in features simplify the design process.
  • Cost-Effective: Provides a balance of performance and affordability.
  • Reliable Performance: Robust design ensures consistent and dependable operation.

Additional Details:

The OV07720VL1A typically operates at a frame rate of up to 30 frames per second (fps) at VGA resolution. It supports various output formats, including YUV and RGB. The sensor also includes programmable controls for adjusting parameters such as brightness, contrast, and saturation. The digital video port (DVP) interface allows for seamless connection to a wide range of processors and image signal processors (ISPs). Careful consideration should be given to lens selection and optical design to optimize image quality for specific applications.

The device is typically available in a chip-scale package (CSP) or other compact package options. Proper PCB layout and signal integrity are crucial for achieving optimal performance and minimizing noise. Furthermore, calibration and testing are essential to ensure consistent image quality and meet application-specific requirements.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
NEC
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Radiall USA, Inc.
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess