EN
  • EN
  • DE

OV5653-A66A-1E

Part No OV5653-A66A-1E
Manufacturer OmniVision Technologies Inc
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 999721-OV5653-A66A-1E
Categories OEM Parts(O-R)
Manufacturer OmniVision Technologies Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OV5653-A66A-1E CAD Model

Description

The OV5653-A66A-1E is a 5-megapixel CameraChip™ sensor from OmniVision Technologies. This sensor is designed for high-quality image capture in a compact form factor. It offers advanced features such as auto-focus, auto-exposure, and auto-white balance, making it ideal for a wide range of mobile and embedded applications.

Applications:

  • Mobile Phones: Primary or secondary camera in smartphones.
  • Tablets: Front or rear-facing camera in tablets.
  • Notebooks: Integrated webcam for laptops and notebooks.
  • Security Cameras: Surveillance and security systems.
  • Automotive Cameras: Rearview cameras, dashcams, and driver monitoring systems.

Features:

  • 5-Megapixel Resolution: Captures high-resolution images and videos.
  • OmniBSI™ Technology: Provides high sensitivity and low noise performance.
  • Auto-Focus: Automatically adjusts focus for clear images.
  • Auto-Exposure: Automatically adjusts exposure settings for optimal brightness.
  • Auto-White Balance: Automatically adjusts color balance for accurate color reproduction.

Benefits:

  • High-Quality Images: Delivers sharp and detailed images.
  • Low-Light Performance: Excellent performance in low-light conditions.
  • Easy Integration: Simple interface for easy integration into various systems.
  • Compact Size: Small footprint for space-constrained applications.
  • Cost-Effective Solution: Provides high performance at a competitive price.

Additional Details:

The OV5653-A66A-1E supports various output formats, including YUV, RGB, and JPEG. It operates with a supply voltage of 2.8V and consumes minimal power. The sensor includes built-in image processing functions such as lens shading correction and defective pixel correction. The operating temperature range is typically from -30°C to +70°C.

OmniVision Technologies provides comprehensive documentation and software drivers for the OV5653-A66A-1E, facilitating easy integration into different platforms. Its combination of high resolution, low-light performance, and advanced features makes it a popular choice for a wide range of imaging applications. The OmniBSI™ technology ensures that the sensor delivers excellent image quality while consuming minimal power, making it ideal for battery-powered devices.

You May Also Be Interested in

Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
KOA Speer
Need more? Email Us
Harris Corporation
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess