EN
  • EN
  • DE

A165L-JGA-12-2

Part No A165L-JGA-12-2
Manufacturer Omron
Catalog Pushbutton Switches
Description SWITCH PUSHBUTTON DPDT 5A 125V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Mounting Type Panel Mount, Front
Type Standard, Illuminated
Circuit DPDT
Switch Function On-On
Current Rating (Amps) 5A (AC)
Voltage Rating - AC 125 V
Actuator Type Rectangular, Button
Actuator Marking No Marking
Color - Actuator/Cap Green
Illumination Type, Color Incandescent, Green
Illumination Voltage (Nominal) 12 VAC/DC
Termination Style Solder, Quick Connect - 0.110" (2.8mm)
Ingress Protection IP66 - Dust Tight, Oil and Water Resistant
Panel Cutout Dimensions Circular - 16.00mm Dia
Operating Temperature -10°C ~ 55°C;5;9;7;10;8;3;4;2;1;19;602001;1528;2057;4809;1920;2460;1967;4489;679;2170;600428;708;108;2649;3899;432;1644;2449;4654;2216;602346;1835;3761;966;32;1722;350;141;1948;283;5730;600802;451;3845;183;602027;600439;136;4020;26;480;1885;602035;78;600259;602264;1927;3746;5055;4223;18;5346;600051;67;1866;882;602345;602213;2508;23;3453;563;360;1188;236;39;602277;10;1110;1778;1715;2326;3264;2223;4008;486;1597;5212;1882;3473;1568;5173;2299;137;600350;450;17;1508;1712;5452;28;602224;732;85;818;0;89483;22233;22234;89484;89485;22235;89482;13689;50527;66237;14288;28156;13657;48632;6290;1911;14168;13874;7463;104809;4650;14187;20106;9761;14234;48542;49214;14188;104811;5535;12058;13875;10959;14240;15136;37770;6731;4654;8830;7461;89486;9890;1369;4655;23797;14280;10017;4293;13932;5846;14304;30780;14305;14306;14307;30782;30785;30787;30781;30788;30789;6574;13124;22809;104812;14310;22810;94241;22811;93419;2159;82;89487;115450;28688;17489;14358;8832;7501;14359;13383;19256;14364;68421;151;34204;14797;14365;14366;29151;29150;14367;11164;6293;5862;5755;14368;14369;410;4197;5756;14370;14371;61393;50875;14384;8062;1011;12254;2090;13976;76078;2335;8079;20233;32275;14161;14406;14407;25127;14408;709;14409;865;14410;6360;14411;36620;14412;14413;1012;5470;5476;1013;14414;14461;36862;14493;8774;30827;14503;14492;48904;50419;50418;31600;43129;14502;65320;3655;60917;14504;14505;14506;14507;34388;14508;34387;44612;61942;53551;63102;48690;30850;33690;6841;20168;85336;34499;34500;34723;34724;83214;4872;14509;14510;14511;14512;14211;73731;70149;70150;87974;97516;14513;122873;53583;53584;53585;58083;69181;81056;69180;97191;14517;95479;14518;14519;5153;30901;83215;55869;14526;48914;29384;129463;129462;129459;129460;129465;129461;129466;129464;46664;25131;25132;3421;1433;13231;9109;8773;5135;15860;1484;14209;19989;130593;55519;95419;15071;95480;14527;14525;432;2006;83340;109362;83339;48862;14531;95420;14532;14534;14535;62903;14536;49396;164;119841;120753;14537;3740;14541;19507;2206;14538;49395;55806;62928;1089;14542;14543;14544;14545;14549;14547;14548;14533;119747;794;1233;310;19163;1237;14550;57197;7343;2187;14551;27532;33258;2395;11295;57969;23476;33259;33260;14552;14553;14554;14555;33110;104124;109770;104344;104254;110092;104253;110042;104126;104127;104323;104484;104255;104483;104129;104326;104482;104130;104256;104131;47;14556;120517;63109;120388;257;14557;14558;4714;125216;14472;66356;14397;18926;14565;34981;10053;14363;130073;130032;30235;23669;32276;32278;32277;14566;14270;14568;1292;14569;57537;116366;98084;51834;75207;112588;20238;16248;14570;36;5383;57335;182;125948;125949;132891;125950;102453;21536;24662;1755;34173;14571;100056;65697;38;26889;58197;76541;1432;2003;106288;69010;39079;19510;19509;1079;21667;19043;19045;23471;26560;23472;125896;125895;125897;125899;24153;19044;125898;14573;14416;17476;39317;60084;14162;13661;14160;30650;13427;56;14575;7366;95782;14582;14583;19050;95418;55385;14584;14585;43188;292;7189;16127;3235;6020;30603;14581;8625;35026;35176;35178;55387;55388;6786;14588;14589;92474;92480;92481;92477;92478;92479;39393;13326;14475;14592;125217;1507;1845;14189;22344;21448;124352;21447;44955;6945;14593;14594;6946;14595;15847;14272;11073;10322;82976;5289;20230;41;30503;20994;114118;3696;124823;112589;54;3336;14596;14598;104810;31850;14599;15171;15172;21537;102454;29902;5876;14602;102455;29901;54020;128252;62313;63972;117108;63973;14603;14271;76955;14604;14605;5290;
Ultra Librarian 3D Model Ultra Librarian A165L-JGA-12-2 CAD Model

Description

NULL

You May Also Be Interested in

NKK Switches
SWITCH PUSHBUTTON DPDT 5A 125V
Need more? Email Us
C&K Components
SWITCH PUSH SPST-NO 0.1A 32V
Need more? Email Us
Schurter Inc.
SWITCH PUSH SPST-NO 200MA 60V
Need more? Email Us
NKK Switches
SWITCH PUSHBUTTON SPDT 3A 125V
Need more? Email Us
E-SWITCH
SWITCH PUSH SPST-NO 3A 120V
Need more? Email Us
C&K Components
SWITCH PUSH SPST-NO 0.4VA 20V
Need more? Email Us
Schurter Inc.
SWITCH PUSH SPST-NO 125MA 48V
Lowest to $5.9350
E-SWITCH
SWITCH PB SPST-NO 0.125A 125V
Need more? Email Us
E-SWITCH
SWITCH PB SPDT 3A 250V
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess