EN
  • EN
  • DE

E2B-M12LS02-M1-B2

Part No E2B-M12LS02-M1-B2
Manufacturer Omron
Catalog Proximity Sensors - Industrial
Description SENSOR PROX INDUCTIVE 2MM CYLIND
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Sensor Type Inductive
Sensing Distance 0.079" (2mm)
Output Type PNP-NC, 3-Wire
Response Frequency 1.5kHz
Shielding Shielded
Material - Body Nickel-Plated Brass
Voltage - Supply 10V ~ 30V
Termination Style Connector
Operating Temperature -25°C ~ 70°C
Ingress Protection IP67
Indicator LED
Package / Case Cylinder, Threaded - M12;5;9;7;10;8;3;4;2;1;1920;3689;600260;2608;2170;600443;1864;966;1738;4252;5730;2171;480;1885;2330;4275;5073;2540;23;591;236;39;1110;2046;68;4008;2078;5209;1882;223;5452;818;0;107920;73131;130402;15138;130227;64440;130229;38425;38461;45397;14315;1435;90;467;5137;96605;96647;96641;15153;96644;96646;2606;19089;76636;23146;46711;23149;23152;84423;84058;23159;46712;23162;23163;34402;23167;23168;34406;64947;34407;34408;64952;64960;64961;64959;1051;65551;5134;96608;81189;5857;2395;24195;11295;62236;75319;15539;11294;39448;14557;70217;4714;65607;109410;65608;12264;66356;76965;88223;105706;75207;2646;22305;96609;6183;73610;10814;96642;96643;96645;5729;64965;93337;15090;15087;93338;93339;93340;5423;115433;93341;93342;93343;115434;68896;93344;93345;93347;93346;93348;93349;93350;5155;93351;129000;128987;77035;112573;112480;96610;96607;9716;76637;86923;74015;66357;64962;64963;121418;121419;65101;121420;121421;62825;62824;64822;126878;126877;2550;31942;9795;27430;15639;129643;8984;62;61;3;804;0;2;1;1;326448;839012;358576;358679;364917;417682;835058;3740;503734;3741;476609;833234;476608;823348;3742;476618;689299;3743;702855;3744;824186;476622;788077;736022;825229;465049;476621;476615;476623;4484;456428;4662;4740;456429;4932;456430;5127;5241;5245;5250;5252;5261;456431;454734;5387;456432;456433;5821;456434;5917;6204;6235;6253;6274;476614;6278;454735;6282;6283;6287;6289;476610;476612;456435;6293;6759;7103;456436;7400;7772;449469;8198;8506;8509;8519;449470;824399;476611;8534;8540;8546;428209;8811;456437;8938;449471;456438;9270;835130;9423;427876;9440;456439;456440;10322;10332;456441;10351;10358;10366;10368;10371;10373;10374;10892;11117;11378;12156;12162;12182;476605;456442;456443;12187;12564;12852;12944;13758;13777;511047;456444;13793;13798;13802;14172;14858;15360;15377;15381;16215;16666;17037;17050;17367;17724;18755;18762;18771;20036;20923;21455;456445;21463;671622;23051;24277;24285;25305;26013;794498;794499;27115;28176;752467;454584;824187;28187;454585;29485;29569;31111;31774;33651;456367;476619;33674;33679;34021;35715;36976;38285;38290;38291;476604;45202;45208;701589;701577;45209;45212;45226;50504;50508;50512;488061;476606;825222;51569;54600;54601;794500;701588;825199;824188;62292;62296;497302;62300;62302;671634;497301;62304;467892;794502;825220;128030;673576;128031;825227;825226;456448;823349;131087;476617;134199;134201;824189;134203;823350;136845;825221;171421;171459;171460;456449;825223;831696;171462;173606;824190;179576;793979;179579;701587;179588;426956;467891;179602;206498;209608;209609;476616;209610;428672;456450;825224;252582;252891;831411;824470;824192;824193;271631;271634;788023;271636;271638;476607;703203;271641;296945;467890;298081;825219;456451;825228;478489;76506;76507;705198;456446;76515;80897;89367;89368;89369;794501;92615;825225;98908;117444;150085;794503;161829;180554;180868;824191;192377;460069;200414;235414;247041;304006;79489;460068;460070;151271;1;169249;228908;1;313767;313768;313769;313770;823606;823605;823604;823601;794840;492251;313771;313773;823603;823602;794497;313832;313834;313836;464664;332912;335810;427873;427875;427874;338722;823598;366799;701745;794489;823647;824184;824185;378985;378987;476601;464663;456424;476599;378989;736026;443941;380284;449468;456425;380569;380616;380617;380618;380619;380620;380621;380622;380623;380624;380625;380626;380627;380628;736023;794490;380604;737023;467889;380611;380612;380613;737024;456426;380614;380615;388182;388188;388205;388206;388207;388208;388209;388210;388211;388212;388213;388214;476602;476603;456427;390770;390971;823599;839011;701744;701743;476600;395622;395941;400467;400685;400686;400687;400688;484498;401297;13976;2844
Ultra Librarian 3D Model Ultra Librarian E2B-M12LS02-M1-B2 CAD Model

Description

NULL

You May Also Be Interested in

Omron
SENSOR INDUCT 30MM PNP M18 NC
Need more? Email Us
Omron
SENSOR PROX INDUCTIVE 8MM CYLIND
Need more? Email Us
Omron
SENSOR PROX INDUCTIVE 20MM CYL
Need more? Email Us
Omron
SENSOR INDUCT 6MM PNP M12 NO/NC
Need more? Email Us
Omron
SENSOR INDUCT 14MM PNP M18 NO
Need more? Email Us
Omron
SENSOR PROX INDUCTIVE 2MM CYLIND
Need more? Email Us
Omron
SENSOR INDUCT 6MM PNP M12 NO
Need more? Email Us
Omron
SENSOR INDUCT 14MM PNP M18 NC
Need more? Email Us
Omron
SENSOR PROX
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess