EN
  • EN
  • DE

E3AS-F1500IMT 2M

Part No E3AS-F1500IMT 2M
Manufacturer Omron
Catalog Optical Sensors - Photoelectric, Industrial
Description PHOTOELECTRIC SENSOR; TIME-OF-FL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Active
Sensing Method Reflective
Sensing Distance 1.969" ~ 59.055" (50mm ~ 1.5m)
Voltage - Supply 10V ~ 30V
Response Time 150ms
Output Configuration PNP
Light Source Infrared (940nm)
Connection Method Cable
Ingress Protection IEC 60529 IP67, IP69K
Cable Length 78.74" (2m)
Adjustment Type Teaching Method
Operating Temperature -20°C ~ 55°C;5;9;7;10;8;3;4;2;1;1528;1920;4821;3689;2608;2170;708;1864;966;2039;1738;4252;5730;2171;480;1885;2330;5055;5073;2540;23;61;236;39;601875;1110;2046;68;20;4008;1597;5209;1882;4575;2132;17;5452;1121;818;0;96611;96612;96613;96614;107923;73132;96615;96616;9203;9204;96618;96617;96619;96620;96621;13876;96622;96623;81525;96625;96626;81526;81527;96628;9702;81521;96630;96631;96632;96633;96634;116355;116356;1462;103103;13778;77246;5908;93719;96931;96936;96934;96935;96937;5153;4634;124150;92103;124149;4461;2350;37149;49871;14342;92104;97529;92105;92106;77245;77244;77243;93720;39432;93721;27399;13848;93711;38272;24874;38333;10671;84491;77053;84490;84488;121400;118490;1241;84489;96940;77052;62822;14911;77956;89019;77957;21820;21821;34238;38271;38278;34692;21822;41824;21927;21823;21929;21824;21825;34693;21826;21827;38273;38279;21828;21829;21830;21831;21832;21833;21834;21835;21836;21837;21838;21930;34582;34578;34579;34580;34581;4797;125335;64903;40832;40831;15989;40834;49255;49215;53069;40850;50401;40841;41063;126676;90024;34711;118954;109531;118952;90015;118956;310;124670;50754;127092;14002;38343;37694;40952;46814;40867;40872;58925;6765;58926;28468;121215;5857;124577;7031;64904;64905;121216;121217;47;53067;68239;73696;41038;41039;41040;133074;41037;77242;77241;77240;77239;65613;119301;42230;77238;77237;125813;125814;125811;125816;125815;125817;125812;114000;64906;64907;114003;34873;124612;64908;64909;114102;92645;65614;92646;124520;55526;23624;124613;124519;50363;2646;120835;119652;119653;4769;53635;127091;64910;483;1902;49452;54902;124526;124525;124528;124524;124523;3726;38334;41071;56;67759;22279;22305;96635;37301;6183;126677;73610;83304;83305;62234;83306;10814;15161;95782;112011;64911;77051;84487;77050;107839;127293;127294;2607;123636;54409;41072;113354;113355;113356;19054;49381;50624;37695;124498;62933;124601;124600;124738;124589;124739;65473;118955;118957;109763;3956;54;125479;19057;5876;83475;83453;83457;77236;77235;83454;83455;83468;83469;83458;83459;83460;83470;83461;83471;83462;77234;77233;77232;83480;5290;3250;83472;77049;3845;3742;83463;83466;77048;83456;83473;83464;83478;83476;83479;77047;83465;77046;83467;77045;77044;77043;83477;83474;23029;57299;15625;64912;70579;70580;70581;70582;14810;77041;28480;118054;4409;128992;128994;128993;128996;128999;128998;128995;129001;111789;75925;75981;73505;77040;77039;77038;103485;77037;77036;77035;112474;75209;76948;114809;77034;77033;84573;112918;112047;112917;126678;75210;112475;126679;77032;112915;77031;96637;96638;96639;96640;6138;19287;82117;77030;84526;77029;121218;121219;77028;77027;53068;125475;125474;6154;21530;96920;77025;84527;119304;100917;80382;9716;77024;16336;51453;25157;77023;77022;77021;119310;119308;119306;57365;51452;119295;119309;119302;119242;119911;50214;41627;119655;119311;89830;63057;63058;113598;84528;18823;119307;119305;84529;3763;77020;119303;15854;124682;23045;77019;5156;77018;77017;84530;84538;77016;84531;84532;132353;132100;132126;132127;132104;119312;108544;111659;893;59252;6167;64913;49475;3339;77015;41623;77014;13679;119853;75211;119654;119854;76422;127297;124521;81444;57;12438;121508;121220;121221;121222;121223;84533;3539;125860;84534;77013;77012;83151;84535;40612;84536;76901;1872;121117;121224;121225;121226;125469;64915;64916;64917;121227;113187;121228;65615;113184;91583;64918;121229;13898;121230;121231;121232;65616;64920;64921;64922;121233;64923;64924;121234;121235;64925;64926;64927;121236;109545;64928;64929;64930;64931;64932;64933;64934;64935;64936;64937;64938;64939;83247;121237;121238;38071;64940;64941;64942;64943;7338;126344;103693;62823;124527;124614;64944;125570;124507;64945;124522;124508;12557
Ultra Librarian 3D Model Ultra Librarian E3AS-F1500IMT 2M CAD Model

Description

NULL

You May Also Be Interested in

Omron
IO-L DIFFUSE 90MM COM3 M8 CONN
Need more? Email Us
Omron
SENS RELAY REFL DRK/LT WIRED MOD
Need more? Email Us
Omron
SENSOR REFLECTIVE 35MM EXT CABLE
Need more? Email Us
Omron
SENSOR REFLECTVE 100MM NPN DO/LO
Need more? Email Us
Omron
SENSOR RETROREFL 30MM NPN DO/LO
Need more? Email Us
Omron
SENSOR REFLECTIVE 200MM PNP
Need more? Email Us
Omron
E32 THRUBEAM FLAT FIBER 2M CBL
Need more? Email Us
Omron
IO-L DIFFUSE 90MM COM3 PRE-W
Need more? Email Us
Omron
IO-L RETRO 4M COM3 M8 CONN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess